EN
  • EN
  • DE

LQW2UAS3R9J0CL

Part No LQW2UAS3R9J0CL
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 3.9UH 260MA 3.6OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Unshielded Wirewound Inductor 3.6Ohm Max 1008 (2520 Metric) -
Manufacturer Murata Electronics North America
Series LQW2
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008
Family Name LQW2UAS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-18502-1, 490-18502-2, 490-18502-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923941-LQW2UAS3R9J0CL
Ultra Librarian 3D Model Ultra Librarian LQW2UAS3R9J0CL CAD Model

Description

The LQW2UAS3R9J0CL is a wire-wound chip inductor from Murata Electronics North America, designed for high-frequency applications. It offers excellent electrical characteristics and is well-suited for impedance matching, filtering, and other RF circuit designs. The inductor's construction and materials are optimized for stable performance and reliability.

Applications

  • RF Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules
  • GPS Devices
  • Matching Networks
  • Filter Circuits
  • High Frequency Applications

Features

  • Wire-Wound Construction: For High Q Factor and stable inductance.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Tight Tolerance: Precise inductance value for accurate circuit performance.
  • Small Size: Compact design for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Optimized for RF: Specifically designed for radio frequency applications.
  • Stable Performance: Reliable inductance value across various conditions.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Easy Integration: Surface mount design simplifies assembly and integration into circuits.

Technical Specifications

Key specifications for the LQW2UAS3R9J0CL typically include:

  • Inductance: 3.9 nH
  • Tolerance: Consult the datasheet for specific tolerance values (e.g., ±5%)
  • Self-Resonant Frequency (SRF): Check the datasheet for precise SRF value, usually in GHz range.
  • Q Factor: See datasheet for Q factor, specified at a particular frequency.
  • Rated Current: Find the rated current in the datasheet, indicating the maximum current the inductor can handle.
  • Operating Temperature Range: Typically -55°C to +125°C
  • Dimensions: Surface Mount Device (SMD), refer to datasheet for exact dimensions.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0383 $50.1730
3,175+ $0.0315 $100.0125
4,920+ $0.0305 $150.0600
6,780+ $0.0295 $200.0100
8,775+ $0.0285 $250.0875
11,720+ $0.0256 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess