EN
  • EN
  • DE

LQW18AN4N7J00D

Part No LQW18AN4N7J00D
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828353-LQW18AN4N7J00D
Ultra Librarian 3D Model Ultra Librarian LQW18AN4N7J00D CAD Model

Description

The LQW18AN4N7J00D is a high-frequency inductor manufactured by Murata Electronics North America. As part of the LQW18 series, it is known for its compact size and excellent high-frequency performance characteristics.

Applications

  • RF Circuits: Commonly used in resonant circuits, impedance matching networks, and filter circuits within RF systems.
  • Wireless Communication Devices: Integrated into devices like smartphones and tablets for wireless communication functions.
  • Wireless Communication Modules: Employed within modules like Bluetooth and Wi-Fi for signal tuning and filtering.
  • RF Modules: Used in RF transceiver modules, optimizing signal transmission and reception.
  • Tuning Circuits: Applied in RF tuners and related circuits for frequency selection and signal enhancement.

Features

  • High Q Value: Offers a high Q factor for minimal energy loss and improved circuit efficiency.
  • Compact Size: Features a small form factor, enabling dense placement on PCBs.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency applications.
  • Tight Inductance Tolerance: Provides a tight tolerance on inductance values for consistent performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Circuit Efficiency: The high Q factor reduces energy loss, improving the overall performance of the circuit.
  • Space-Saving Design: The compact size allows for a denser and more efficient layout on the PCB.
  • Stable Performance: The tight inductance tolerance provides consistent and reliable performance across different units.
  • Reduced EMI: The high SRF helps to minimize electromagnetic interference in sensitive applications.
  • Environmentally Responsible: RoHS compliance ensures environmental safety.

The LQW18AN4N7J00D inductor features an inductance value of 4.7nH. Designed for surface mount technology (SMT), it is suitable for automated assembly processes. The typical operating temperature range is between -55°C and +125°C. It is constructed with a ceramic core, providing excellent solderability and overall reliability. The Murata LQW series is well-regarded for its robust design and stable electrical characteristics even in demanding RF environments.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess