EN
  • EN
  • DE

LQW18AN2N4C80D

Part No LQW18AN2N4C80D
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 2.4NH 2.4A 26 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 14 Weeks
Features Unshielded Wirewound Inductor 26mOhm Max 0603 (1608 Metric)
Manufacturer Murata Electronics North America
Series LQW18
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603 (1608 Metric)
Family Name LQW18AN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-14721-1, 490-14721-2, LQW18AN2N4C80D-ND, 490-14721-6
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923923-LQW18AN2N4C80D
Ultra Librarian 3D Model Ultra Librarian LQW18AN2N4C80D CAD Model

Description

The LQW18AN2N4C80D is a high-frequency wire-wound chip inductor manufactured by Murata Electronics North America. It is designed for applications in RF circuits, wireless communication, and high-frequency filtering. This inductor features a small size and excellent Q factor, making it suitable for demanding applications.

Applications

      
  • RF Circuits
  •   
  • Wireless Communication Devices
  •   
  • Mobile Phones
  •   
  • Bluetooth Modules
  •   
  • GPS Devices
  •   
  • Matching Networks
  •   
  • Filter Circuits

Features

      
  • Wire-Wound Construction: Provides high Q factor and excellent performance at high frequencies.
  •   
  • Small Size: 0603 case size (1.6mm x 0.8mm) for compact designs.
  •   
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  •   
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

      
  • Miniaturization: Enables smaller and more compact electronic devices.
  •   
  • Improved Performance: High Q factor and SRF ensure efficient operation in RF circuits.
  •   
  • Reliability: Robust construction provides consistent performance.
  •   
  • Easy Integration: Surface mount design simplifies assembly and integration.

Technical Specifications

Key specifications of the LQW18AN2N4C80D typically include:

  • Inductance: 2.4 nH
  • Tolerance: ±0.2 nH
  • Self-Resonant Frequency (SRF): Consult datasheet for specific value (e.g., 6.5 GHz)
  • Q Factor: Consult datasheet for specific value at a given frequency (e.g., 25 at 500 MHz)
  • Rated Current: Consult datasheet for specific current rating (e.g., 600mA)
  • Operating Temperature Range: Typically -55°C to +125°C
  • Dimensions: 1.6mm x 0.8mm

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess