EN
  • EN
  • DE

LQW15AN6N2C00D0X

Part No LQW15AN6N2C00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828347-LQW15AN6N2C00D0X
Ultra Librarian 3D Model Ultra Librarian LQW15AN6N2C00D0X CAD Model

Description

The LQW15AN6N2C00D0X is a high-frequency inductor manufactured by Murata Electronics North America. It is a part of the LQW15 series, known for its compact size and optimal performance in high-frequency applications.

Applications

  • RF Circuits: Used in resonant circuits, impedance matching networks, and filter circuits in RF systems.
  • Mobile Communication Devices: Suitable for smartphones, tablets, and other portable devices for RF signal processing.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and other wireless communication modules for signal tuning and filtering.
  • RF Modules: Utilized within RF transceiver modules to ensure efficient signal transmission and reception.
  • Tuning Circuits: Applied in RF tuners and related circuits for frequency selection and signal enhancement.

Features

  • High Q Value: Provides a high Q factor, minimizing energy loss and enhancing circuit efficiency.
  • Compact Size: Features a small 0402 (1005 metric) package, enabling dense PCB assembly.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, making it suitable for high-frequency operation.
  • Tight Inductance Tolerance: Offers a tight tolerance on inductance, ensuring consistent performance across devices.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits

  • Enhanced Circuit Efficiency: High Q value reduces energy loss, resulting in improved circuit performance.
  • Space-Saving Design: Small size allows for compact and efficient circuit layouts.
  • Stable Performance: Tight inductance tolerance ensures reliable and consistent operation.
  • Reduced EMI: High SRF helps minimize electromagnetic interference in sensitive applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

The LQW15AN6N2C00D0X inductor specifically features an inductance value of 6.2nH. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. The typical operating temperature range is between -55°C and +125°C. Constructed with a ceramic core, it offers excellent solderability and reliability. Murata's LQW series is known for its robust design and stable electrical characteristics in challenging RF environments.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0277 $57.7545
5,265+ $0.0219 $115.3035
7,895+ $0.0219 $172.9005
11,115+ $0.0208 $231.1920
13,890+ $0.0208 $288.9120
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess