EN
  • EN
  • DE

LQW04AN3N9C00D0X

Part No LQW04AN3N9C00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828325-LQW04AN3N9C00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN3N9C00D0X CAD Model

Description

The LQW04AN3N9C00D0X is a wire wound chip inductor manufactured by Murata Electronics. This inductor is part of the LQW series, known for its high Q characteristics and suitability for high-frequency applications. The '0402' size makes it ideal for compact designs where space is a constraint.

Applications:

  • RF Modules: Suitable for use in RF amplifiers and filters.
  • Mobile Phones: Utilized in matching networks and impedance matching.
  • Wireless LAN: Found in WLAN devices for impedance matching.
  • Bluetooth Devices: Employed in Bluetooth modules for RF signal processing.
  • High-Frequency Circuits: General-purpose high-frequency inductor.

Features:

  • High Q Value: Offers a high Q value for low losses and efficient energy storage.
  • Small Size (0402): Compact footprint for space-constrained applications.
  • Tight Tolerance: Provides a small tolerance on the inductance value for precise circuit tuning.
  • Wirewound Construction: Construction contributes to the high Q and stability of the inductor.
  • High Self-Resonant Frequency (SRF): High SRF allows for operation at higher frequencies without unwanted resonance.

Benefits:

  • Improved Circuit Efficiency: High Q value minimizes energy loss, improving overall circuit efficiency.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Precise Tuning: Tight tolerance enables precise tuning of RF circuits.
  • Stable Performance: Wirewound construction ensures stable performance over temperature.
  • Reliable Operation: Designed for reliable operation in high-frequency environments.

Specifications:

The LQW04AN3N9C00D0X has an inductance value of 3.9 nH. The 'C' in the part number typically signifies a specific tolerance. Key specifications include a high Q factor at a specified frequency, and a high self-resonant frequency. The operating temperature range is generally between -55°C and +125°C. Materials used are chosen to provide optimal electrical and mechanical characteristics for high-frequency performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess