EN
  • EN
  • DE

LQH5BPN100NT0L

Part No LQH5BPN100NT0L
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070793-LQH5BPN100NT0L
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH5BPN100NT0L CAD Model

Description

The LQH5BPN100NT0L is a wire-wound inductor manufactured by Murata Electronics North America. It's engineered for use in power supply circuits and high-frequency applications. This inductor delivers excellent electrical characteristics and is suited for a wide array of electronic devices.

Applications

  • DC-DC converters
  • Power supply circuits
  • Noise filtering
  • High-frequency circuits
  • Networking equipment

Features

  • High inductance value: 10 µH
  • Small size: 5.2mm x 5.2mm x 3.0mm
  • High current capacity
  • Excellent Q factor
  • Magnetically shielded construction
  • Operating temperature range: -40°C to +125°C

Benefits

  • Efficient power conversion: High inductance and low DC resistance facilitate efficient energy transfer in power supplies.
  • Compact design: The small footprint is ideal for miniaturizing electronic devices.
  • Reduced noise: Magnetically shielded construction reduces electromagnetic interference (EMI) for stable operation.
  • Stable performance: A wide operating temperature range ensures reliable performance in diverse conditions.
  • High reliability: Manufactured to Murata's high-quality standards.

Technical Specifications

Inductance: 10 µH
Tolerance: ±30%
DC Resistance (DCR): 0.16 Ohms (Max)
Self-Resonant Frequency (SRF): 30 MHz (Min)
Rated Current: 1.2 A

The LQH5BPN100NT0L inductor is constructed with a ferrite core and enameled copper wire, shielded to minimize electromagnetic interference. It is designed for surface mount technology (SMT) and complies with RoHS standards.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0643
Lowpower
Lowest to $0.0772
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
Lowest to $1.6320
Murata Electronics North America
Lowest to $0.1305

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess