EN
  • EN
  • DE

LQH44PN220MP0K

Part No LQH44PN220MP0K
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description 125Ž General WoundFerrite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1515
Composition Wirewound
Core Material Ferrite
Current Rating 790 mA
Height 1.8 mm
Inductance 22 µH
Max DC Current 790 mA
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RMS Current (Irms) 790 mA
RoHS Compliant
Saturation Current 800 mA
Self Resonant Frequency 17 MHz
Series Resistance 444 mΩ
Test Frequency 1 MHz
Tolerance 20 %
Win Source Part Number 1070782-LQH44PN220MP0K
Categories Fixed Inductors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQH44PN220MP0K CAD Model

Description

The LQH44PN220MP0K is a fixed inductor manufactured by Murata Electronics North America.

  • GPTDescription: It has a current rating of 790 mA, an inductance of 22 μH, and a tolerance of 20%.
  • GPTDescription: The mounting type for this product is SMD (SMT), and it has a test frequency of 1 MHz.
  • GPTDescription: The core material is ferrite, and the self-resonant frequency is 17 MHz.
  • GPTDescription: The composition is wirewound, and the height is 1.8 mm.
  • GPTDescription: The product is in the 1515 case/package and has a series resistance of 444 mΩ.
  • GPTDescription: It has a maximum operating temperature of 85 °C and a minimum operating temperature of -40 °C.
  • GPTDescription: The product is RoHS compliant and has a maximum DC current of 790 mA and an RMS current (Irms) of 790 mA.
  • GPTDescription: The saturation current is 800 mA.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess