EN
  • EN
  • DE

LQH2HPZ6R8MGRL

Part No LQH2HPZ6R8MGRL
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 6.8UH 860MA 474MOHM SM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 24 Weeks
Features 6.8 µH Shielded Wirewound Inductor 860 mA 474mOhm Max 1008 (2520 Metric)
Manufacturer Murata Electronics North America
Series LQH2
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 1008 (2520 Metric)
Case / Package 1008 (2520 Metric)
Family Name LQH2HPZ
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-15904-6, 490-15904-2, 490-15904-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878066-LQH2HPZ6R8MGRL
Ultra Librarian 3D Model Ultra Librarian LQH2HPZ6R8MGRL CAD Model

Description

The LQH2HPZ6R8MGRL is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for use in power supply circuits and DC-DC converters, offering high efficiency and stable performance. The component's compact size and shielded construction make it suitable for space-constrained applications.

Applications

  • DC-DC converters
  • Power supplies
  • Step-up/step-down converters
  • Power management circuits
  • Noise filtering

Features

  • Wire-wound construction
  • Shielded structure for low EMI
  • High current capacity
  • Low DC resistance
  • Compact size
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference, improving circuit stability
  • Efficient power conversion with minimal losses
  • Stable performance under high current conditions
  • Space-saving design for compact devices
  • Environmentally friendly due to RoHS compliance

Additional Details

The LQH2HPZ6R8MGRL has an inductance value of 6.8 µH (microhenries). Key specifications to consider are the saturation current, rated current, and DC resistance (DCR). The Murata datasheet provides detailed electrical characteristics, including the self-resonant frequency (SRF) and operating temperature range. The shielded construction minimizes magnetic flux leakage, reducing the potential for interference with other nearby components. The inductor's compact size facilitates automated assembly processes. The wire-wound construction provides good electrical performance and stability.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1469 $50.6805
830+ $0.1205 $100.0150
1,285+ $0.1168 $150.0880
1,770+ $0.1130 $200.0100
2,290+ $0.1092 $250.0680
3,065+ $0.0980 $300.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,720 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess