The LQG15HS10NJ02 is a 0402 (1005 Metric) size high frequency wire wound inductor from Murata. It is designed for use in high-frequency circuits and offers excellent Q characteristics. These inductors are often used for impedance matching, filtering, and RF tuning in various applications.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN (WLAN)
- Bluetooth modules
- GPS receivers
- High-frequency filters
- Impedance matching networks
Features
- Size: 0402 (1005 Metric)
- Inductance: 10 nH
- Tolerance: ±5%
- Self-Resonant Frequency (SRF): High (specific value varies, check datasheet)
- Q Factor: High (specific value varies, check datasheet)
- DC Resistance (DCR): Low (specific value varies, check datasheet)
- Operating Temperature: -55°C to +125°C
- Material: Ceramic
Benefits
- Provides high Q-factor for low losses and high efficiency in RF circuits
- Offers a small size for compact designs
- Provides stable inductance over a wide temperature range
- Suitable for high-frequency applications due to its high SRF
Additional Details
The LQG15HS10NJ02 inductor is constructed using a wire-wound technique, resulting in a high Q-factor and stable performance. The ceramic construction contributes to its reliability and temperature stability. The small 0402 package allows for dense component placement on printed circuit boards. This inductor is suitable for use in a wide range of high-frequency applications where performance and size are critical considerations. Always refer to the manufacturer's datasheet for detailed specifications and performance characteristics.