EN
  • EN
  • DE

LDD21900M03E580

Part No LDD21900M03E580
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976002-LDD21900M03E580
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LDD21900M03E580 CAD Model

Description

The LDD21900M03E580 is a common mode choke manufactured by Murata Electronics North America. Common mode chokes are passive electronic components used to suppress common-mode noise in electronic circuits. They are particularly effective in reducing electromagnetic interference (EMI) and improving signal integrity. This component is designed for surface mount applications and finds use in various electronic devices to filter out unwanted noise.

Applications

  • USB Data Lines
  • HDMI Interfaces
  • Ethernet Ports
  • LVDS Interfaces
  • Audio Circuits

Features

  • High Common Mode Impedance: Provides effective suppression of common-mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation in differential mode.
  • Surface Mount Package: Designed for easy assembly onto printed circuit boards.
  • Compact Size: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Noise Reduction: Suppresses common-mode noise, improving signal integrity and reducing EMI.
  • Improved System Performance: Enhances the performance of electronic devices by reducing noise interference.
  • Reduced EMI: Minimizes electromagnetic interference, preventing interference with other devices.
  • Easy Integration: Surface mount package simplifies assembly and reduces manufacturing costs.
  • Compact Design: Allows for use in space-constrained applications.

Additional Details

The LDD21900M03E580 common mode choke is characterized by its impedance, inductance, and rated current. It is designed to attenuate noise in a specific frequency range, typically in the MHz range. The component is constructed using ferrite cores and winding techniques to achieve high common mode impedance and low differential mode impedance. It is widely used in high-speed data transmission lines to improve signal quality and prevent data corruption. The surface mount package facilitates automated assembly processes and allows for high-density board layouts.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0215
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
KEC
Lowest to $0.0658
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
Lowest to $2.6115
Samsung
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess