EN
  • EN
  • DE

LDB182G5005G-120

Part No LDB182G5005G-120
Manufacturer Murata Electronics North America
Catalog Balun
Description MULTI-LAY HYBRID BALUNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Murata Electronics North America
Series LDB18
Package Tape & Reel
Product Status Not For New Designs
Frequency Range 2.3GHz ~ 2.7GHz
Impedance - Unbalanced/Balanced 50 / 50Ohm
Insertion Loss (Max) 1.25dB
Mounting Type Surface Mount
Base Product Number LDB18
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 177886-LDB182G5005G-120
Ultra Librarian 3D Model Ultra Librarian LDB182G5005G-120 CAD Model

Description

The 177886-LDB182G5005G-120 is a balun from the LDB18 series designed for RF and wireless applications.

  • Frequency Range: It operates in a frequency range of 2.3GHz to 2.7GHz
  • Impedance: and has an impedance of 50/50Ohm (unbalanced/balanced).
  • Packaging: The balun comes in a tape & reel package with a standard package quantity of 4,000 pcs.
  • Insertion Loss: It features a maximum insertion loss of 1.25dB, ensuring efficient signal transmission.
  • Mounting Type: The 177886-LDB182G5005G-120 is surface mountable and does not have a specific package/case designation.
  • Manufacturer: Manufactured by Murata Electronics North America, the LDB18 series offers reliable performance and is commonly used in RF applications.

You May Also Be Interested in

STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Lowest to $1.0769
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Anaren
Ultra Low Profile 0404 Balun
Lowest to $0.3908
Johanson Technology Inc.
AT86RF232 AT86RF233 ATMEGA256
Lowest to $0.8732
Mini-Circuits
Lowest to $14.0734
Murata Electronics North America
Operating Temperature Range
Lowest to $0.1652
TDK Corporation
BALUN 5MHZ-100MHZ 75/75 1210
Lowest to $1.6153
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1237 $58.1390
1,140+ $0.1016 $115.8240
1,765+ $0.0984 $173.6760
2,430+ $0.0952 $231.3360
3,140+ $0.0921 $289.1940
4,205+ $0.0825 $346.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess