EN
  • EN
  • DE

GRT188R61C106KE13D

Part No GRT188R61C106KE13D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 10UF 16V X5R 0603 / 10 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel - TR
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Ratings AEC-Q200
Applications Automotive
Mounting Surface Mount, MLCC
Case / Package 0603 (1608 Metric)
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.037" (0.95mm)
Base Product Number GRT188R61C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-12317-2,490-12317-1,490-12317-6
Standard Package 4,000
Win Source Part Number 1329999-GRT188R61C106KE13D
Ultra Librarian 3D Model Ultra Librarian GRT188R61C106KE13D CAD Model

Description

The GRT188R61C106KE13D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for automotive applications requiring high reliability and stable performance under harsh environmental conditions. MLCCs are known for their compact size, high capacitance values, and excellent electrical characteristics.

Applications:

  • Automotive Electronics: Used in various automotive systems such as engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Bypass Capacitors: Employed in automotive circuits to suppress noise and voltage ripple.
  • Decoupling Capacitors: Provides stable voltage levels for integrated circuits (ICs) and other components in automotive applications.
  • Filtering: Used in automotive filtering circuits for signal conditioning and noise reduction.
  • General Automotive Applications: Suitable for various electronic devices and modules within a vehicle.

Features:

  • Capacitance: 10µF (microfarads).
  • Voltage Rating: 16V.
  • Dielectric: X5R, offering stable performance across a wide temperature range.
  • Size: 0603 (1.6mm x 0.8mm).
  • Automotive Grade: Designed and tested to meet stringent automotive industry standards (AEC-Q200).

Benefits:

  • High Reliability: Designed for reliable operation in demanding automotive environments.
  • Stable Performance: X5R dielectric ensures minimal capacitance change over temperature variations.
  • Compact Size: Small 0603 package allows for high-density circuit designs in automotive modules.
  • Noise Reduction: Effectively suppresses noise and ripple in electronic circuits.
  • Automotive Compliant: Meets AEC-Q200 standards for automotive applications.

Specifications:

The GRT188R61C106KE13D is a 0603-sized MLCC with a capacitance of 10µF and a voltage rating of 16V. It utilizes the X5R dielectric, ensuring stable capacitance characteristics over a temperature range of -55°C to +85°C. This capacitor is specifically designed and tested for automotive applications, meeting AEC-Q200 standards. It's commonly used in various automotive electronic modules where high reliability and stable performance are crucial under demanding conditions.

You May Also Be Interested in

TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,045+ $0.0480 $50.1600
2,540+ $0.0394 $100.0760
3,930+ $0.0382 $150.1260
5,410+ $0.0370 $200.1700
7,005+ $0.0357 $250.0785
9,375+ $0.0320 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess