EN
  • EN
  • DE

GRT155R61E474KE01D

Part No GRT155R61E474KE01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 25V X5R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 26 Weeks
Features 0.47 µF ±10% 25V Ceramic Capacitor X5R 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GRT
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GRT155R61E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-12269-2, 490-12269-1, 490-12269-6
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872987-GRT155R61E474KE01D
Ultra Librarian 3D Model Ultra Librarian GRT155R61E474KE01D CAD Model

Description

Overview

The GRT155R61E474KE01D is a multilayer ceramic capacitor (MLCC) from Murata. It is a compact and high-reliability capacitor designed for general-purpose applications. The capacitor utilizes a ceramic dielectric material, offering stable performance over a wide range of temperatures and voltages.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Smoothing capacitors in analog circuits
  • Filtering capacitors in signal processing applications
  • General-purpose applications in electronic devices

Features

  • Compact Size: EIA 0402 case size (1.0mm x 0.5mm) allows for high-density mounting.
  • High Capacitance: 0.47µF capacitance value.
  • Rated Voltage: 25V DC rated voltage.
  • X5R Dielectric: Offers stable capacitance over temperature (-55°C to +85°C).
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Lead-Free Termination: RoHS compliant and lead-free.

Benefits

  • Reduced Board Space: Small size allows for denser circuit designs.
  • Stable Performance: X5R dielectric ensures consistent capacitance over temperature variations.
  • Improved Circuit Performance: Effective decoupling and bypassing capabilities reduce noise and improve signal integrity.
  • Long-Term Reliability: Ensures reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliant and lead-free.

Specifications

  • Capacitance: 0.47µF
  • Voltage Rating: 25V DC
  • Dielectric: X5R
  • Temperature Range: -55°C to +85°C
  • Case Size: EIA 0402 (1.0mm x 0.5mm)
  • Tolerance: ±10%
  • Termination: Nickel barrier with tin plating

The GRT155R61E474KE01D from Murata is a reliable and compact MLCC suitable for a wide range of electronic applications where stable performance and small size are critical. Its X5R dielectric and high capacitance value make it an excellent choice for decoupling, bypassing, and filtering circuits.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,875+ $0.0174 $50.0250
6,995+ $0.0143 $100.0285
10,795+ $0.0139 $150.0505
14,930+ $0.0134 $200.0620
19,235+ $0.0130 $250.0550
25,865+ $0.0116 $300.0340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130,000 pieces
MOQ: 2875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess