EN
  • EN
  • DE

GRM32RR71C475MC01L

Part No GRM32RR71C475MC01L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 16V X7R 1210 / 4.7 µF ±20% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Murata Electronics
Packaging Reel
Product Status Obsolete
Capacitance 4.7 µF
Tolerance ±20%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 1210 (3225 Metric)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Thickness (Max) 0.079" (2.00mm)
Base Product Number GRM32RR71C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-1873-6,490-1873-1,490-1873-2
Standard Package 1,000
Win Source Part Number 1331215-GRM32RR71C475MC01L
Ultra Librarian 3D Model Ultra Librarian GRM32RR71C475MC01L CAD Model

Description

The GRM32RR71C475MC01L is a ceramic capacitor manufactured by Murata Electronics North America. It belongs to the GRM series, known for general-purpose applications. Ceramic capacitors are widely used in electronic circuits for various functions, including bypassing, decoupling, filtering, and energy storage.

Applications:

  • Bypassing in power supplies to filter out unwanted AC noise.
  • Decoupling in digital circuits to provide a stable voltage source for integrated circuits.
  • Filtering in audio circuits to remove unwanted frequencies.
  • Smoothing ripple voltage in DC power supplies.
  • Timing circuits.
  • Resonant circuits.

Features:

  • High capacitance value of 0.47µF (microfarads).
  • Voltage rating of 16VDC.
  • X7R dielectric characteristic, offering stable performance over a wide temperature range (-55°C to +125°C).
  • 3225 (1210) case size, indicating its physical dimensions in inches (0.12 inch length x 0.10 inch width).
  • Multilayer Ceramic Capacitor (MLCC) construction, ensuring high reliability and volumetric efficiency.
  • RoHS compliant, meaning it meets environmental standards for hazardous substances.

Benefits:

  • Stable performance over temperature variations due to the X7R dielectric.
  • Compact size for space-constrained applications.
  • High capacitance value suitable for various filtering and decoupling applications.
  • High reliability due to the MLCC construction.
  • Compliant with environmental standards (RoHS).

Additional Details:

The GRM32RR71C475MC01L capacitor utilizes a ceramic dielectric material, which provides excellent electrical insulation and stability. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range. The 3225 case size makes it suitable for automated assembly processes. Its relatively high capacitance and voltage rating make it a versatile component for numerous electronic designs.

This capacitor is commonly used in various electronic devices, including smartphones, computers, consumer electronics, and industrial equipment. Its robust design and stable performance make it a reliable choice for demanding applications. The part is typically delivered in tape and reel packaging for automated pick and place assembly processes.

You May Also Be Interested in

TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess