EN
  • EN
  • DE

GRM188R61H225KE11D

Part No GRM188R61H225KE11D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 50V X5R 0603 / Cap Ceramic 2.2uF 50V X5R 10% Pad SMD 0603 85°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Murata Electronics North America
Series GRM
Packaging Reel package
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 50V
Temperature Coefficient X5R
Operating Temperature Range -55°C ~ 85°C
Applications General
Mounting Surface Mount, MLCC
Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.039" (1.00mm)
Win Source Part Number 775351-GRM188R61H225KE11D
Popularity Medium
Supply and Demand Status Limited
Family Name GRM
Introduction Date October 01, 2012
ECCN EAR99
Country of Origin Japan, China, Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian GRM188R61H225KE11D CAD Model

Description

The GRM188R61H225KE11D is a multilayer ceramic capacitor (MLCC) from Murata Electronics. These capacitors are known for their small size, high capacitance values, and excellent reliability. This particular capacitor is designed for general-purpose applications requiring stable performance over a wide range of temperatures.

Applications:

  • Bypass Capacitors: Used to suppress noise and ripple in power supplies and digital circuits.
  • Decoupling Capacitors: Employed to provide stable voltage levels to integrated circuits (ICs).
  • Smoothing Capacitors: Used to smooth out voltage fluctuations in DC power lines.
  • Filtering Applications: Utilized in filtering circuits to remove unwanted frequencies.
  • General-Purpose Circuits: Suitable for a wide range of applications where a stable and reliable capacitor is needed.

Features:

  • High Capacitance: Offers a capacitance value of 2.2µF (microfarads).
  • Small Size: Compact 0603 package size (1.6mm x 0.8mm).
  • X5R Dielectric: Provides stable performance over a wide temperature range (-55°C to +85°C).
  • Rated Voltage: Withstands a rated voltage of 50V.
  • High Reliability: Manufactured with high-quality materials and stringent quality control processes.

Benefits:

  • Stable Performance: X5R dielectric ensures stable capacitance over temperature and voltage variations.
  • Compact Design: Small size allows for high-density circuit designs.
  • Noise Suppression: Effectively suppresses noise and ripple in sensitive circuits.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Cost-Effective: Provides excellent performance at a competitive price.

Specifications:

The GRM188R61H225KE11D features a capacitance value of 2.2µF with a tolerance of ±10%. It has a rated voltage of 50V and operates over a temperature range of -55°C to +85°C. The dielectric is X5R, ensuring stable capacitance characteristics. Its dimensions are 1.6mm x 0.8mm (0603 package). It's commonly used in a variety of consumer electronics, industrial equipment, and automotive applications where stable and reliable capacitance is required.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0723 $50.2485
1,480+ $0.0677 $100.1960
2,295+ $0.0654 $150.0930
3,290+ $0.0608 $200.0320
4,270+ $0.0586 $250.2220
5,330+ $0.0563 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136,000 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess