The GRM188R11H223JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This particular capacitor has a specific capacitance value, voltage rating, and temperature characteristics.
Applications
- Decoupling capacitors in digital circuits
- Filtering capacitors in power supplies
- Bypass capacitors in analog circuits
- Energy storage in low-power applications
- General-purpose applications in electronic circuits
Features
- Capacitance: 22nF
- Voltage rating: 50V
- Temperature characteristic: R (X7R)
- Surface-mount package (0603)
- High reliability
- RoHS compliant
Benefits
- Provides stable capacitance over a wide temperature range.
- Reduces noise and interference in electronic circuits.
- Enables compact circuit designs with surface-mount technology.
- Offers high reliability and long operational life.
- Meets environmental standards with RoHS compliance.
Additional Details
The GRM188R11H223JA01D capacitor has a capacitance value of 22nF (nanofarads) and a voltage rating of 50V (volts). The "R" temperature characteristic (X7R) indicates that the capacitance value will vary within ±15% over the temperature range of -55°C to +125°C. The 0603 package size allows for integration into small form-factor devices. MLCCs are essential components in virtually all electronic circuits, providing a wide range of capacitance values for various applications. This capacitor is commonly used to decouple digital ICs, filter noise in power supplies, and bypass unwanted signals in analog circuits. The high reliability and long operational life make it suitable for demanding applications. The surface-mount design simplifies assembly and reduces manufacturing costs. The RoHS compliance ensures that the device is free from hazardous substances, making it environmentally friendly. Capacitors are important for storing electrical energy in an electric field and are important components in many different circuits. This particular model is designed to perform well even with changes in the operating temperature.