The GRM188B11E683KA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. Designed for general-purpose applications, particularly in circuits where a balance of capacitance, size, and stability is required. These capacitors are commonly used in various electronic devices for filtering, bypass, and decoupling purposes.
Applications
- Mobile phones
- Wireless communication devices
- Bypass and decoupling applications
- Consumer electronics
- IoT devices
- General electronic circuits
Features
- Small case size (0603 size: 1.6 x 0.8 mm)
- Capacitance value of 68 nF
- B dielectric material
- Excellent temperature characteristics
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Miniaturized size allows for high-density circuit designs.
- Provides a useful capacitance value in a small footprint.
- Environmentally friendly due to RoHS compliance.
- Easy to integrate into automated assembly processes.
- High reliability ensures long-term performance.
- Suitable for a wide range of applications.
Additional Details
The GRM188B11E683KA01D utilizes a B dielectric material, offering a good balance between capacitance and stability over temperature. The 0603 case size is a standard size, enabling a relatively high capacitance in a compact form factor. This capacitor is particularly suitable for bypass and decoupling applications, helping to filter noise and stabilize voltage levels in electronic circuits. The 'K' in the part number signifies a capacitance tolerance of ±10%. The termination is typically made of a nickel barrier with tin plating to ensure good solderability. These MLCCs are manufactured using precise layering and firing techniques to achieve the desired electrical characteristics and mechanical strength. This part is optimized for reflow soldering processes, which are standard in modern electronic assembly. The 'A01D' suffix typically designates Murata's internal control code for packaging and specific reel type. Its combination of small size and stable performance makes it a reliable choice for a wide array of electronic applications.