The GRM1882C1H680JA01D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It's designed for general-purpose applications where a small size and stable performance are needed, especially in high-frequency circuits. These capacitors are known for their reliability and are widely used in various electronic devices.
Applications
- Mobile phones
- Wireless communication devices
- High-frequency circuits
- Bypass and decoupling applications
- Consumer electronics
- IoT devices
Features
- Small case size (0603 size: 1.6 x 0.8 mm)
- Capacitance value of 68 pF
- C0G (NP0) dielectric material for high stability
- Low Equivalent Series Resistance (ESR)
- Excellent temperature characteristics
- RoHS compliant
- Suitable for reflow soldering
Benefits
- Miniaturized size enables high-density circuit designs.
- Stable capacitance over temperature ensures reliable circuit operation.
- Low ESR minimizes power losses in high-frequency circuits.
- Environmentally friendly due to RoHS compliance.
- Easy integration into automated assembly processes.
- High reliability ensures long-term performance.
Additional Details
The GRM1882C1H680JA01D utilizes a C0G (NP0) dielectric material, providing a very stable capacitance over a wide temperature range (-55°C to +125°C). This makes it suitable for applications requiring consistent performance across varying temperatures. The 0603 case size is compact allowing placement in small electronic devices. Its low ESR is ideal for high-frequency applications, minimizing power dissipation and signal distortion. The 'J' in the part number indicates a ±5% capacitance tolerance. The termination is nickel barrier with tin plating for excellent solderability. 'A01D' suffix indicates specific packaging details, such as the type and size of tape and reel. This MLCC is constructed with precise layering and firing techniques to achieve the desired electrical characteristics and mechanical strength. Designed for reflow soldering processes, it integrates easily into modern electronic assembly lines. Its small size and robust design make it a reliable choice for a variety of electronic circuits.