EN
  • EN
  • DE

GRM138R71H104KA93D

Part No GRM138R71H104KA93D
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824271-GRM138R71H104KA93D
Ultra Librarian 3D Model Ultra Librarian GRM138R71H104KA93D CAD Model

Description

The GRM138R71H104KA93D is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. It is designed for various applications requiring stable and reliable capacitance, such as decoupling, filtering, and bypass circuits.

Applications:

  • Decoupling: Provides localized decoupling for integrated circuits (ICs) to minimize noise and voltage fluctuations on power rails.
  • Bypassing: Bypasses high-frequency noise to ground, preventing interference in sensitive circuits.
  • Filtering: Used in filter circuits to attenuate specific frequency ranges.
  • Smoothing: Smooths out voltage ripples in power supplies.
  • Timing Circuits: Used in timing circuits for setting oscillation frequencies.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Utilizes multiple layers of ceramic dielectric material to achieve high capacitance in a compact size.
  • Capacitance: Has a capacitance of 0.1µF (100nF).
  • Voltage Rating: Rated for 50V DC operation.
  • Temperature Characteristic: Uses X7R dielectric, providing stable performance over a wide temperature range (-55°C to +125°C).
  • Case Size: Comes in a 0603 package size (1.6mm x 0.8mm).
  • Low Equivalent Series Resistance (ESR): Provides low impedance at high frequencies, improving circuit performance.

Benefits:

  • Stable Performance: X7R dielectric ensures stable capacitance over a wide temperature range.
  • Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits, ensuring stable operation of ICs.
  • Space Saving: Small 0603 package size allows for high-density circuit designs.
  • Reliable Operation: MLCC construction ensures high reliability and long-term stability.
  • Versatile Application: Suitable for various applications, including decoupling, filtering, and bypass circuits.

Additional Details:

The GRM138R71H104KA93D has a capacitance tolerance of ±10%. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The capacitor is lead-free and RoHS compliant, meeting environmental standards. Its low ESR and stable performance make it ideal for use in high-frequency circuits and demanding applications where reliability is crucial. The X7R dielectric offers a good balance between size, capacitance, and temperature stability, making it a popular choice for general-purpose applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess