EN
  • EN
  • DE

GQM2195C2E1R0BB12D

Part No GQM2195C2E1R0BB12D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 1PF 250V C0G/NP0 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 18 Weeks
Features ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Manufacturer Murata Electronics North America
Series GQM
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
Family Name GQM2195C2E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-5280-6, 490-5280-2, 490-5280-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872853-GQM2195C2E1R0BB12D
Ultra Librarian 3D Model Ultra Librarian GQM2195C2E1R0BB12D CAD Model

Description

The GQM2195C2E1R0BB12D is a high-frequency ceramic capacitor manufactured by Murata Electronics North America. It's designed for demanding applications requiring stable and reliable performance in high-frequency circuits. These capacitors are known for their low equivalent series resistance (ESR) and high self-resonant frequency (SRF), which makes them ideal for use in impedance matching, decoupling, and filtering circuits. The GQM series are specifically made for high frequency applications like mobile communication devices.

Applications:

  • Mobile communication devices: Used in RF circuits for impedance matching and filtering.
  • High-frequency circuits: Suitable for circuits operating at GHz frequencies.
  • Wireless communication modules: Employed in Bluetooth, Wi-Fi, and other wireless modules.
  • Test and measurement equipment: Used in high-precision instruments requiring stable capacitance.
  • Satellite communication systems: Utilized in signal processing and filtering stages.

Features:

  • High Q value: Offers low signal loss in high-frequency circuits.
  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • High SRF: Enables stable performance at high frequencies.
  • Small size: Allows for compact circuit designs.
  • Excellent temperature stability: Maintains consistent capacitance over a wide temperature range.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.

Benefits:

  • Improved signal integrity: High Q and low ESR ensure minimal signal distortion.
  • Enhanced circuit performance: Stable capacitance improves the accuracy and reliability of high-frequency circuits.
  • Reduced power consumption: Low ESR minimizes power loss, increasing energy efficiency.
  • Miniaturized designs: Small size enables the creation of compact electronic devices.
  • Reliable operation: Excellent temperature stability ensures consistent performance in varying environmental conditions.

Additional Details:

The GQM2195C2E1R0BB12D is a 0805 case size capacitor, indicating its physical dimensions. The dielectric material used in these capacitors is carefully selected to provide optimal performance in high-frequency applications. The termination finish is typically nickel barrier with tin plating, providing excellent solderability and long-term reliability. These capacitors meet RoHS compliance requirements. They are often used in circuits where precise impedance matching is critical for optimal performance of RF amplifiers, filters, and oscillators.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4305 $51.6600
285+ $0.3532 $100.6620
440+ $0.3422 $150.5680
605+ $0.3311 $200.3155
785+ $0.3201 $251.2785
1,050+ $0.2870 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess