The GJM0225C1CR40WB01D is a Multilayer Ceramic Capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used passive components in electronic circuits for filtering, bypassing, decoupling, and energy storage. This particular capacitor has a small size and is suitable for high-frequency applications.
Applications
- Decoupling capacitors in mobile phones.
- Bypass capacitors in RF circuits.
- Filtering capacitors in wearable devices.
- General-purpose capacitors in various electronic circuits.
Features
- Small size (01005 case size).
- High capacitance value (0.4pF).
- High Q factor.
- Stable capacitance over temperature.
- RoHS compliant.
Benefits
- Space-saving design for compact electronic devices.
- Effective decoupling and bypassing at high frequencies.
- Minimal signal loss due to high Q factor.
- Reliable performance over a wide temperature range.
- Environmentally friendly due to RoHS compliance.
Additional Details
The GJM0225C1CR40WB01D has a voltage rating typically in the range of 10V to 25V. The operating temperature range is typically -55°C to +125°C. The tolerance is typically +/- 0.05pF. The dielectric material is usually a Class 1 ceramic, such as C0G or NP0, offering excellent stability and low losses. The detailed specifications, including impedance characteristics and ESR (Equivalent Series Resistance), are available in the Murata Electronics datasheet. It is designed for surface mount technology (SMT) assembly. It meets industry standards for MLCCs.