EN
  • EN
  • DE

GCQ1555C1H9R5BB01D

Part No GCQ1555C1H9R5BB01D
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 9.5PF 50V C0G/NP0 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 18 Weeks
Features ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Manufacturer Murata Electronics North America
Series GCQ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0402 (1005 Metric)
Family Name GCQ1555C1H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 490-17528-1, GCQ1555C1H9R5BB01D-ND, 490-17528-6, 490-17528-2
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872680-GCQ1555C1H9R5BB01D
Ultra Librarian 3D Model Ultra Librarian GCQ1555C1H9R5BB01D CAD Model

Description

The GCQ1555C1H9R5BB01D is a Murata Electronics North America ceramic capacitor. It is a high-quality, high-frequency capacitor designed for a variety of applications. Ceramic capacitors are known for their stability, low ESR (Equivalent Series Resistance), and small size.

Applications

  • High-frequency circuits
  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Wi-Fi, Bluetooth)
  • RF amplifiers
  • Matching networks
  • Decoupling capacitors for high-speed digital circuits
  • Filter circuits

Features

  • High Q value
  • Low ESR
  • Small size (0402 case size)
  • High self-resonant frequency
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Improved circuit performance: High Q and low ESR minimize losses and improve the efficiency of the circuit.
  • Reduced noise: Effective decoupling capabilities reduce noise and improve signal integrity.
  • Compact design: Small size allows for dense circuit board layouts.
  • Stable performance over temperature: Ensures reliable operation in a wide range of environmental conditions.
  • Environmentally friendly: RoHS compliance ensures that the capacitor does not contain hazardous substances.

Additional Details

This capacitor has a capacitance value of 9.5 pF. The voltage rating is 50V. The temperature coefficient is C0G, which indicates a very stable capacitance over temperature. It is available in a 0402 case size (0.04 inch x 0.02 inch). It is suitable for reflow soldering.

This capacitor is commonly used in impedance matching networks for RF circuits, as well as decoupling capacitors in high speed digital systems. Its small size and excellent electrical characteristics make it a popular choice for a wide variety of applications.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0607 $57.9685
2,325+ $0.0498 $115.7850
3,590+ $0.0483 $173.3970
4,955+ $0.0467 $231.3985
6,395+ $0.0452 $289.0540
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess