The GCM1882C1H470JA01D is a ceramic capacitor manufactured by Murata Electronics North America. It is a high-quality, general-purpose capacitor commonly used in a wide range of electronic circuits for filtering, decoupling, and timing applications. Its small size and stable performance make it suitable for demanding applications.
Applications
- Decoupling capacitors in digital circuits. Provides local charge storage to reduce noise on power rails.
- Filtering capacitors in analog circuits. Removes unwanted frequency components from signals.
- Timing circuits. Used in oscillators and other timing-sensitive applications.
- Bypass capacitors in amplifiers. Shunts AC signals to ground.
- Resonant circuits. Forms part of tuned circuits in radio frequency (RF) applications.
Features
- Multilayer ceramic capacitor (MLCC). Provides high capacitance in a small package.
- Surface mount technology (SMT). Suitable for automated assembly.
- High capacitance stability. Maintains capacitance over a wide range of temperatures and voltages.
- Low equivalent series resistance (ESR). Minimizes power dissipation.
- RoHS compliant. Meets environmental regulations.
- Compact size. Allows for high-density circuit designs.
Benefits
- Effective noise reduction. Improves signal integrity in digital and analog circuits.
- Stable performance. Ensures reliable operation over a wide range of conditions.
- Easy to integrate. Surface mount package simplifies assembly.
- Long lifespan. Ceramic construction provides high reliability.
- Versatile application. Suitable for a wide range of electronic circuits.
Additional Details
The GCM1882C1H470JA01D has a capacitance value of 47 pF (picofarads). The voltage rating is typically 50V. It is available in a standard EIA case size (e.g., 0603). The temperature coefficient is typically NP0 or C0G, indicating high capacitance stability. Detailed specifications, including tolerance, temperature range, and ESR values, can be found in the manufacturer's datasheet. This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications. It is important to adhere to the recommended soldering profile during assembly to ensure optimal performance and reliability.