EN
  • EN
  • DE

GCJ31BR72E683KXJ1L

Part No GCJ31BR72E683KXJ1L
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description CAP CER 0.068UF 250V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 18 Weeks
Features 0.068 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Manufacturer Murata Electronics North America
Series GCJ
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1206 (3216 Metric)
Family Name GCJ31BR72E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872630-GCJ31BR72E683KXJ1L
Ultra Librarian 3D Model Ultra Librarian GCJ31BR72E683KXJ1L CAD Model

Description

The GCJ31BR72E683KXJ1L is a ceramic capacitor manufactured by Murata Electronics North America. It is a high-quality, reliable component designed for various electronic applications. Ceramic capacitors are known for their stability, low ESR (Equivalent Series Resistance), and wide range of operating temperatures.

Applications

  • Bypass Capacitors: Used to decouple power supply lines and reduce noise.
  • Smoothing Capacitors: Filtering ripple voltage in power supplies.
  • Timing Circuits: Employed in oscillator circuits and timing applications.
  • Filtering Applications: Removing unwanted frequencies from electronic signals.
  • Consumer Electronics: Commonly found in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Used in automotive control systems and entertainment systems.
  • Industrial Equipment: Integrated into various industrial control and monitoring devices.

Features

  • High Capacitance Value: 68nF (68000pF) capacitance provides a substantial charge storage capacity.
  • Voltage Rating: Rated for 250V, suitable for medium voltage applications.
  • Temperature Coefficient: Possesses a stable temperature coefficient, ensuring consistent performance over a wide temperature range.
  • Compact Size: Small form factor allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • X7R Dielectric: X7R dielectric provides stable performance over temperature and voltage.

Benefits

  • Stable Performance: X7R dielectric ensures minimal capacitance variation with temperature changes.
  • Reduced Noise: Effective decoupling capability minimizes noise and interference in electronic circuits.
  • Long Lifespan: Ceramic capacitors offer excellent reliability and long operational life.
  • Space Saving: Compact size allows for efficient use of PCB space.
  • Improved Circuit Performance: Contributes to the overall stability and reliability of electronic devices.
  • Wide Operating Temperature: Suitable for use in harsh environments with varying temperatures.

Additional Details

The GCJ31 series from Murata is designed for general-purpose applications. The specific dimensions for the 1206 package are approximately 3.2mm x 1.6mm. The capacitance tolerance is ±10%. The operating temperature range is typically -55°C to +125°C. The capacitor is constructed with a ceramic dielectric material and utilizes a nickel barrier termination suitable for soldering. This component is commonly used in high-volume manufacturing due to its reliability and cost-effectiveness. The Murata GCJ series is known for its high quality and consistent performance in various electronic applications.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1118 $50.3100
1,095+ $0.0917 $100.4115
1,690+ $0.0889 $150.2410
2,330+ $0.0860 $200.3800
3,010+ $0.0831 $250.1310
4,030+ $0.0745 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess