EN
  • EN
  • DE

F1G1H150A565

Part No F1G1H150A565
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058252-F1G1H150A565
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1G1H150A565 CAD Model

Description

The F1G1H150A565 is a Murata Electronics North America component, most likely a capacitor based on Murata's product offerings and naming conventions. Without the official datasheet, the exact capacitor type and characteristics (capacitance, voltage rating, temperature coefficient, etc.) cannot be definitively determined.

Applications (Likely)

  • Power Supplies: Used for filtering and energy storage.
  • Consumer Electronics: Employed in various devices for decoupling and bypassing.
  • Automotive Electronics: Utilized in automotive control systems and infotainment.
  • Industrial Equipment: Provides stability and noise reduction in industrial applications.
  • Medical Devices: Ensures reliable performance in critical medical equipment.

Features (Likely)

  • High Capacitance Value: Provides significant energy storage capability.
  • Small Size: Allows for use in compact electronic devices.
  • High Voltage Rating: Withstands high voltage levels without failure.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation.
  • Stable Performance: Maintains consistent characteristics over temperature and time.

Benefits (Likely)

  • Improved Circuit Performance: Provides stable voltage and reduces noise in electronic circuits.
  • Enhanced System Reliability: Prevents voltage fluctuations and ensures reliable operation.
  • Extended Product Lifespan: Protects sensitive components from damage caused by voltage spikes.
  • Reduced Component Count: Enables smaller and more efficient designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for various applications.

Additional Details (Likely)

Given Murata's expertise in capacitor manufacturing, the F1G1H150A565 is likely a ceramic capacitor. Ceramic capacitors are widely used due to their high capacitance, small size, and excellent stability. The specific capacitance value, voltage rating, and temperature coefficient would be detailed in the official datasheet. Applications might include decoupling, bypassing, filtering, and energy storage. To ensure proper operation and avoid damage, consult the datasheet for recommended operating conditions and derating guidelines. The operating temperature range and tolerance are also essential considerations for selecting the appropriate capacitor for a specific application. Always refer to the manufacturer's specifications for precise characteristics and application recommendations.

Proper handling and storage are crucial to prevent damage to the capacitor. Electrostatic discharge (ESD) precautions should be observed during handling. The capacitor should be stored in a controlled environment with appropriate temperature and humidity levels. The datasheet should provide guidance on storage conditions and shelf life. Adhering to these guidelines ensures the capacitor's reliability and longevity. Always verify component suitability by checking the complete manufacturer specifications.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2195 $58.1675
645+ $0.1802 $116.2290
995+ $0.1744 $173.5280
1,370+ $0.1686 $230.9820
1,775+ $0.1629 $289.1475
2,365+ $0.1467 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess