EN
  • EN
  • DE

ECASD60G187M012K00

Part No ECASD60G187M012K00
Manufacturer Murata Electronics North America
Catalog END - OF - LIFE
Description POLYMER Aluminum Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1170606-ECASD60G187M012K00
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECASD60G187M012K00 CAD Model

Description

The Murata ECASD60G187M012K00 is a supercapacitor designed for energy storage and power backup applications. As a part of Murata's ECAS series, it offers a high capacitance and low equivalent series resistance (ESR), making it suitable for providing burst power and extending battery life in various electronic devices.

Applications

  • Energy Harvesting Systems: Used to store energy harvested from solar, vibration, or thermal sources for powering sensors and wireless devices.
  • Power Backup Systems: Provides backup power for critical systems during power outages, ensuring continuous operation of essential functions.
  • Hybrid Energy Storage: Integrated with batteries to provide peak power support and extend battery lifespan in portable electronics and automotive applications.
  • Wireless Sensors: Powers wireless sensors in remote monitoring and industrial IoT applications.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices to enhance power management and provide backup power.

Features

  • High Capacitance: Offers a substantial capacitance value for storing a significant amount of energy.
  • Low ESR: Minimizes energy loss and heat generation during charge and discharge cycles, improving efficiency and performance.
  • Long Cycle Life: Withstands hundreds of thousands of charge and discharge cycles, ensuring long-term reliability and durability.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, making it suitable for diverse environmental conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Extended Battery Life: Reduces the load on batteries by providing peak power support, leading to longer battery lifespan and reduced replacement costs.
  • Improved Power Management: Enhances power management capabilities by providing a stable and reliable energy source for burst power demands.
  • Enhanced System Reliability: Ensures continuous operation of critical systems during power interruptions, improving overall system reliability.
  • Reduced Maintenance Costs: Minimizes maintenance requirements due to the long cycle life and high reliability of the supercapacitor.
  • Environmentally Friendly: Contributes to environmental sustainability by reducing battery waste and promoting energy efficiency.

Additional Details

The ECASD60G187M012K00 features a compact design, making it suitable for space-constrained applications. The device is constructed using advanced materials and manufacturing techniques to ensure high performance and durability. It is often used in conjunction with other energy storage devices, such as batteries, to create hybrid energy storage systems that offer the benefits of both technologies. It is crucial to note that the specified status of this component is END-OF-LIFE. Therefore, it is advised to search for replacement parts.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6786 $58.8576
39+ $3.0184 $117.7176
60+ $2.9240 $175.4400
82+ $2.8298 $232.0436
106+ $2.7354 $289.9524
142+ $2.4525 $348.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess