EN
  • EN
  • DE

DSS6NC52A471Q93A

Part No DSS6NC52A471Q93A
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 470pF 6A Radial - 3 Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters (LC, RC Networks)
Manufacturer Murata Electronics North America
Series EMIFIL?, DSS6
Packaging Tape & Box (TB)
Type Low Pass
Filter Order 3rd
Technology LC (T-Type)
Number of Channels 1
Current 6A
Values C = 470pF
ESD Protection No
Operating Temperature Range -25°C ~ 85°C
Applications General Purpose
Voltage - Rated 100V
Mounting Style Through Hole
Package Radial - 3 Leads
Size / Dimension 0.315" L x 0.100" W (8.00mm x 2.54mm)
Height 0.394" (10.00mm)
Win Source Part Number 203484-DSS6NC52A471Q93A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSS6NC52A471Q93A CAD Model

Description

DSS6NC52A471Q93A Capacitor Overview

Renowned for its stability and high performance, the DSS6NC52A471Q93A capacitor is engineered to undertake critical tasks in modern electronic systems. This component is especially favored for applications requiring minimal electrical interference and high capacitance fidelity.

  • Applications:
    • Wearable Technology – Fitness trackers, smart watches
    • Computer Hardware – Motherboards, graphic cards
    • Instrumentation Experts – Measurement devices, analytical tools
    • Energy Storage Solutions – Battery management systems
  • Features and Benefits:
    • Extended temperature range functionality
    • High dielectric strength for enhanced reliability
    • Compact footprint suitable for high-density board assemblies
    • Excellent moisture resistance properties

Additional Information: The DSS6NC52A471Q93A is built to withstand challenging operational environments, ensuring optimal performance even in the harshest conditions. Its robust build makes it a dependable choice for electronics necessitating unwavering reliability.

You May Also Be Interested in

TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess