EN
  • EN
  • DE

CSTCG20M0V51-R0

Part No CSTCG20M0V51-R0
Manufacturer Murata Electronics North America
Catalog Miscellaneous
Description no adjustment is necessary for os cillation circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821094-CSTCG20M0V51-R0
Ultra Librarian 3D Model Ultra Librarian CSTCG20M0V51-R0 CAD Model

Description

The CSTCG20M0V51-R0 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components utilized to generate a stable clock frequency in electronic circuits. They provide a cost-effective and compact alternative to quartz crystals, rendering them appropriate for numerous applications where precise frequency control is needed but ultra-high accuracy is not essential.

Applications

  • Microcontroller clock circuits
  • Timing circuits for general electronic devices
  • Clock signal generation in consumer electronics
  • Industrial control and automation
  • Wireless communication devices

Features

  • Compact size
  • Stable oscillation frequency of 20.00 MHz
  • Cost-effective compared to crystal oscillators
  • RoHS compliant
  • Surface Mount Device (SMD) package

Benefits

  • Simplified circuit design
  • Reduced component count on PCBs
  • Lower manufacturing costs
  • Reliable performance in a wide range of operating conditions
  • Easy integration into existing electronic systems

Additional Details

The CSTCG20M0V51-R0 operates at a frequency of 20.00 MHz. This ceramic resonator is designed for applications requiring a relatively higher clock frequency. It is typically made from piezoelectric ceramic materials, which exhibit resonant behavior at specific frequencies. The resonator's performance is influenced by factors such as temperature, voltage, and load capacitance. External components, such as load capacitors, are often required to optimize the resonator's oscillation characteristics and ensure stable operation.

Murata's ceramic resonators are popular due to their reliability and cost-effectiveness. The CSTCG20M0V51-R0 is suitable for use in various electronic devices where a 20.00 MHz clock signal is needed. When designing with ceramic resonators, it is crucial to follow the manufacturer's recommendations for component selection and PCB layout. The datasheet should be consulted for detailed specifications and application notes. Proper grounding and decoupling techniques are essential to minimize noise and ensure stable oscillation.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess