EN
  • EN
  • DE

BLM41A800SPI

Part No BLM41A800SPI
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049416-BLM41A800SPI
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM41A800SPI CAD Model

Description

The BLM41A800SPI is a Murata Electronics chip bead inductor designed to suppress noise in electronic circuits. These chip beads are commonly used to filter out unwanted high-frequency noise from power lines or signal lines, improving the overall performance and reliability of the electronic device.

Applications

  • Noise suppression in power lines
  • Noise filtering in signal lines
  • EMI (Electromagnetic Interference) suppression
  • Decoupling applications
  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment

Features

  • Impedance: 80 Ohms at 100 MHz.
  • Size: EIA 1608 (0603), which is a small surface-mount package.
  • Material: Ferrite material provides effective noise suppression.
  • Rated Current: Specified maximum current the chip bead can handle without saturation or overheating.
  • DC Resistance (DCR): Low DCR minimizes power loss.
  • Operating Temperature Range: Specified operating temperature range to ensure reliability.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Effective Noise Suppression: Filters out unwanted high-frequency noise.
  • Small Size: Compact package allows for high-density board designs.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Easy to Use: Standard SMD package simplifies assembly.
  • Improved Signal Integrity: Reduces noise on signal lines, improving overall signal quality.

Additional Details

The BLM41A800SPI is typically used in conjunction with decoupling capacitors to create effective noise filtering circuits. It is important to consider the rated current and impedance characteristics when selecting a chip bead for a specific application. Proper placement on the PCB is essential to maximize its noise suppression capabilities. Refer to the Murata datasheet for detailed specifications, including impedance vs. frequency curves, rated current, and operating temperature range. It meets RoHS compliance, ensuring it is environmentally friendly. Check the soldering profile recommendations from Murata to ensure proper mounting during PCB assembly.

You May Also Be Interested in

Intel
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess