EN
  • EN
  • DE

BLM21P331SGPTM00-03

Part No BLM21P331SGPTM00-03
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049408-BLM21P331SGPTM00-03
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM21P331SGPTM00-03 CAD Model

Description

The BLM21P331SGPTM00-03 is a ferrite bead from Murata Electronics. It is designed to suppress high-frequency noise in electronic circuits. Ferrite beads are passive components that act as a frequency-dependent resistor, providing impedance at high frequencies to attenuate unwanted noise signals while allowing DC current to pass through.

Applications

  • Power supply lines
  • Signal lines
  • Audio circuits
  • Data communication interfaces
  • DC power lines

Features

  • High impedance at high frequencies
  • Low DC resistance
  • Small size
  • Surface mount technology (SMT)
  • Effective noise suppression

Benefits

  • Reduces electromagnetic interference (EMI)
  • Improves signal integrity
  • Protects sensitive circuits from noise
  • Simplifies circuit design
  • Reduces component count

The BLM21P331SGPTM00-03 ferrite bead is a critical component for ensuring electromagnetic compatibility (EMC) in electronic devices. Its high impedance at high frequencies effectively attenuates unwanted noise signals, preventing them from interfering with the operation of sensitive circuits. The low DC resistance ensures that the ferrite bead does not introduce significant voltage drop or power loss in the circuit. The small size and surface mount package make it easy to integrate into modern electronic designs. This ferrite bead is commonly used in power supply lines, signal lines, and data communication interfaces to suppress noise and improve signal integrity. It is particularly effective at attenuating high-frequency noise generated by switching power supplies and digital circuits. The BLM21P331SGPTM00-03 offers a cost-effective solution for reducing EMI and improving the overall reliability of electronic devices.

Technical Specifications: Impedance at 100 MHz: 330 Ohms (typical). DC Resistance: Very low, typically less than 0.1 Ohm. Current Rating: Refer to the Murata datasheet for the specific current rating.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess