EN
  • EN
  • DE

BLM18PG471SN1

Part No BLM18PG471SN1
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description Chip EMIFILr Inductor Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153847-BLM18PG471SN1
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLM18PG471SN1 CAD Model

Description

The BLM18PG471SN1 is a small, surface-mount ferrite bead from Murata Electronics. It is designed to suppress high-frequency noise in electronic circuits. These beads are widely used to filter unwanted electromagnetic interference (EMI) and radio-frequency interference (RFI) from power lines and signal paths.

Applications

  • Noise suppression in smartphones and mobile devices: Filtering noise in power and signal lines to ensure stable performance.
  • EMI filtering in computers and peripherals: Reducing electromagnetic interference to meet regulatory standards.
  • Power line filtering in consumer electronics: Suppressing noise in power supplies to enhance the reliability of devices.
  • Signal line filtering in audio and video equipment: Improving signal quality by reducing noise.
  • Noise reduction in automotive electronics: Filtering noise in vehicle electronic systems for smooth operation.

Features

  • Compact size: Its small form factor allows for placement in densely populated circuit boards.
  • High impedance: Provides significant impedance at high frequencies to effectively suppress noise.
  • Surface-mount design: Suitable for automated assembly processes.
  • Wide operating temperature range: Can operate reliably in various environmental conditions.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Improved signal integrity: Reduces noise to enhance the clarity and reliability of signals.
  • Enhanced device performance: Minimizes interference, leading to more stable and efficient operation.
  • Reduced EMI/RFI emissions: Helps meet regulatory requirements for electromagnetic compatibility.
  • Simplified circuit design: Easier noise suppression implementation with minimal impact on board space.
  • Increased reliability: Protects sensitive components from noise-related damage.

Technical Specifications

The BLM18PG471SN1 has an impedance of 470 ohms at 100 MHz. It has a rated current of 500 mA and a DC resistance of 0.3 ohms. The operating temperature range is -55°C to +125°C. It comes in an 0603 package size.

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE BEAD 358 OHM 10THD 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
1kΩ Ferrite Bead 0805
Lowest to $0.0420
TDK Corporation
FERRITE BEAD 56 OHM 0402 1LN
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
Kemet
FERRITE BEAD 22 OHM 0603 1LN
Need more? Email Us
TAI-TECH Advanced Electronics
53Ω@100MHz 1 Line Ferrite Bead SMD,4.7x3.1mm 35A 0.6mΩ
Lowest to $0.0437
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
Murata Electronics North America
20Ω@100MHz 1 Line Ferrite Bead 0402 3.8A 11mΩ
Lowest to $0.0117

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1300 $50.0500
940+ $0.1067 $100.2980
1,455+ $0.1034 $150.4470
2,000+ $0.1000 $200.0000
2,590+ $0.0967 $250.4530
3,465+ $0.0867 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess