BLM18PG121SN1B
The BLM18PG121SN1B is a high-performance chip bead ferrite designed to suppress high-frequency noise in electronic circuits. Manufactured with advanced materials, this component is essential for maintaining signal integrity and reducing electromagnetic interference (EMI).
- Features:
- Impedance: 120 Ohms at 100 MHz
- Compact size for space-saving designs
- High current capability up to 200mA
- Temperature range: -55°C to +125°C
- Benefits:
- Improves signal quality by reducing noise
- Enhances the reliability of electronic circuits
- Ensures compliance with EMI regulations
- Applications:
- Smartphones and tablets
- Wearable technology
- Automotive control units
- Consumer electronics
- Telecommunication equipment
This component is an excellent choice for engineers looking to optimize performance and reliability in high-frequency applications.