EN
  • EN
  • DE

BLM18AG601SN1LEADFREE

Part No BLM18AG601SN1LEADFREE
Manufacturer Murata Electronics North America
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974022-BLM18AG601SN1LEADFREE
Categories OEM Parts(A-B)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLM18AG601SN1LEADFREE CAD Model

Description

The BLM18AG601SN1LEADFREE is a ferrite bead manufactured by Murata Electronics North America. It is designed for noise suppression in electronic circuits, effectively reducing unwanted high-frequency noise and electromagnetic interference (EMI).

Applications:

  • Power Supply Lines: Used to filter noise in power supply circuits, ensuring clean power delivery to sensitive components.
  • Signal Lines: Applied to signal lines to suppress high-frequency noise that can degrade signal integrity.
  • Audio Circuits: Employed in audio circuits to reduce noise and improve audio quality.
  • Digital Circuits: Used in digital circuits to suppress noise generated by high-speed switching, preventing interference with other components.
  • Automotive Electronics: Integrated into automotive electronic systems to suppress EMI and ensure reliable operation in harsh environments.

Features:

  • High Impedance: Provides high impedance at high frequencies, effectively blocking noise.
  • Small Size: Compact 0603 package (1.6mm x 0.8mm) allows for easy integration into space-constrained applications.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.
  • Wide Operating Temperature Range: Suitable for use in a wide range of environmental conditions.

Benefits:

  • Noise Suppression: Effectively reduces high-frequency noise and EMI, improving circuit performance.
  • Signal Integrity: Preserves signal integrity by filtering out unwanted noise.
  • Improved Reliability: Enhances the reliability of electronic circuits by reducing the impact of noise on sensitive components.
  • Space Saving: Small size allows for high-density circuit designs.
  • Environmentally Friendly: Lead-free construction contributes to environmental sustainability.

Additional Details:

The BLM18AG601SN1LEADFREE has an impedance of 600 ohms at 100 MHz. It has a rated current of 300mA and a DC resistance of 0.5 ohms. The operating temperature range is typically -55°C to +125°C. The ferrite bead is constructed using a high-quality ferrite material that provides excellent noise suppression characteristics. It is commonly used in a wide range of electronic devices, including smartphones, tablets, computers, and automotive electronics.

This Murata ferrite bead is a reliable and effective solution for noise suppression in electronic circuits. Its small size, high impedance, and lead-free construction make it a popular choice for designers and engineers.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess