EN
  • EN
  • DE

BLM15HG102SN1

Part No BLM15HG102SN1
Manufacturer Murata Electronics North America
Catalog Ferrite Beads and Chips
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1153842-BLM15HG102SN1
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLM15HG102SN1 CAD Model

Description

The BLM15HG102SN1 is a small, surface-mount ferrite bead from Murata Electronics. It is designed to suppress high-frequency noise in electronic circuits. These beads are widely used to filter unwanted electromagnetic interference (EMI) and radio-frequency interference (RFI) from power lines and signal paths.

Applications

  • Noise suppression in smartphones and mobile devices: Filtering noise in power and signal lines to ensure stable performance.
  • EMI filtering in computers and peripherals: Reducing electromagnetic interference to meet regulatory standards.
  • Power line filtering in consumer electronics: Suppressing noise in power supplies to enhance the reliability of devices.
  • Signal line filtering in audio and video equipment: Improving signal quality by reducing noise.
  • Noise reduction in automotive electronics: Filtering noise in vehicle electronic systems for smooth operation.

Features

  • Compact size: Its small form factor allows for placement in densely populated circuit boards.
  • High impedance: Provides significant impedance at high frequencies to effectively suppress noise.
  • Surface-mount design: Suitable for automated assembly processes.
  • Wide operating temperature range: Can operate reliably in various environmental conditions.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Improved signal integrity: Reduces noise to enhance the clarity and reliability of signals.
  • Enhanced device performance: Minimizes interference, leading to more stable and efficient operation.
  • Reduced EMI/RFI emissions: Helps meet regulatory requirements for electromagnetic compatibility.
  • Simplified circuit design: Easier noise suppression implementation with minimal impact on board space.
  • Increased reliability: Protects sensitive components from noise-related damage.

Technical Specifications

The BLM15HG102SN1 has an impedance of 1000 ohms at 100 MHz. It has a rated current of 100 mA and a DC resistance of 2.5 ohms. The operating temperature range is -55°C to +125°C. It comes in an 0402 package size.

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE BEAD 410 OHM RADIAL 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 80 OHM 0805 1LN
Need more? Email Us
Kemet
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 2 KOHM 1812 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 10 OHM 0805 1LN
Need more? Email Us
Vishay
FERRITE BEAD 150 OHM 0805 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 140 OHM 0603 1LN
Need more? Email Us
AEM Inc
FERRITE BEAD 600 OHM 1206 1LN
Need more? Email Us
Wurth Electronics Inc
FERRITE BEAD 565 OHM 2SMD 1LN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess