EN
  • EN
  • DE

#A914BYW-100M=P3

Part No #A914BYW-100M=P3
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.87A 0.15Ohm DCR 2020 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2020
Composition Wirewound
Core Material Ferrite
Current Rating 930 mA
Height 2 mm
Inductance 10 µH
Length 5.2 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
RMS Current (Irms) 930 mA
Saturation Current 760 mA
Schedule B 8504500000, 8504500000
Series Resistance 150 mΩ
Test Frequency 100 kHz
Tolerance 20 %
Width 5.2 mm
Win Source Part Number 1042349-#A914BYW-100M=P3
Categories Fixed Inductors
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian #A914BYW-100M=P3 CAD Model

Description

The supply and demand status for this product is a shortage. This component has a Win Source Part Number of 1042349-#A914BYW-100M=P3.

  • Current Rating: It has a current rating of 930 mA.
  • Inductance: It has an inductance of 10 µH, and a tolerance of 20%.
  • Test Frequency: The test frequency for this component is 100 kHz, and it has a core material of ferrite.
  • Composition: The composition of this component is wirewound, with a height of 2 mm, width of 5.2 mm and a length of 5.2 mm.
  • Case/Package: It comes in a 2020 case/package, and has a series resistance of 150 mΩ.
  • Operating Temperature: The maximum operating temperature is 85 °C, and the minimum operating temperature is -40 °C.
  • RMS Current: It has an RMS current (Irms) of 930 mA, and a saturation current of 760 mA.
  • Schedule B: The schedule B for this component is 8504500000, 8504500000.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess