EN
  • EN
  • DE

1277AS-H-6R8M=P2

Part No 1277AS-H-6R8M=P2
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 6.8UH 1.2A 276MOHM SMD / 6.8 µH Shielded Drum Core, Wirewound Inductor 1.2 A 276mOhm Max 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Murata Electronics
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Iron Powder
Inductance 6.8 µH
Tolerance ±20%
Current Rating (Amps) 1.2 A
Current - Saturation (Isat) 1.5A
Shielding Shielded
DC Resistance (DCR) 276mOhm Max
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 1 MHz
Mounting Surface Mount
Case / Package 1210 (3225 Metric)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.047" (1.20mm)
Base Product Number 1277AS
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 490-10595-2,490-10595-1,490-10595-6
Standard Package 3,000
Win Source Part Number 1331315-1277AS-H-6R8M=P2
Ultra Librarian 3D Model Ultra Librarian 1277AS-H-6R8M=P2 CAD Model

Description

The Murata Electronics North America 1277AS-H-6R8M=P2 is a fixed inductor designed for use in various electronic circuits. This inductor is characterized by its specific inductance value, tolerance, and current handling capabilities. It is commonly used for filtering, impedance matching, and energy storage in power supplies and RF circuits.

Applications:

      
  • Power Supplies: Used as a filtering inductor in DC-DC converters and power supplies to reduce ripple and noise.
  •   
  • RF Circuits: Employed in RF circuits for impedance matching and tuning.
  •   
  • EMI Filtering: Used in EMI (Electromagnetic Interference) filters to suppress unwanted electromagnetic noise.
  •   
  • Signal Conditioning: Acts as a filter in signal conditioning circuits to remove unwanted frequencies.
  •   
  • Oscillators: Used in oscillator circuits to provide feedback and determine the oscillation frequency.

Features:

      
  • Inductance Value: 6.8 µH (microhenries).
  •   
  • Tolerance: M indicates a specified tolerance level (typically ±20%).
  •   
  • Fixed Inductor: Provides a constant inductance value and is not adjustable.
  •   
  • High Current Capability: Designed to handle specific current levels without saturation.
  •   
  • Shielded Construction: May feature shielded construction to minimize electromagnetic interference.
  •   
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated manufacturing.
  •   
  • Compact Size: Available in a compact size for space-constrained applications.

Benefits:

      
  • Effective Filtering: Provides effective filtering of noise and ripple in power supplies and other circuits.
  •   
  • Stable Inductance: Offers a stable inductance value over a wide range of operating conditions.
  •   
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall circuit performance.
  •   
  • Easy Assembly: Surface mount design allows for automated assembly, reducing manufacturing costs.
  •   
  • Compact Design: Small size allows for use in space-constrained applications.
  •   
  • Reliable Performance: Designed for reliable and consistent performance in various electronic circuits.

The Murata Electronics North America 1277AS-H-6R8M=P2 fixed inductor is a reliable and versatile component suitable for a wide range of electronic applications. Its stable inductance, high current capability, and compact size make it an excellent choice for filtering, impedance matching, and energy storage in various circuits.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0996 $50.2980
1,225+ $0.0817 $100.0825
1,900+ $0.0791 $150.2900
2,615+ $0.0766 $200.3090
3,380+ $0.0740 $250.1200
4,520+ $0.0664 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,435 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess