EN
  • EN
  • DE

MPB1512S-1W

Part No MPB1512S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 0.083A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015343-MPB1512S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB1512S-1W CAD Model

Description

The MPB1512S-1W is a compact and efficient isolated DC-DC converter module manufactured by Multicomp. This module provides a regulated output voltage from a DC input voltage, while also offering electrical isolation between the input and output. It is designed for a wide range of applications where isolation and a stable power supply are essential.

Applications:

  • Industrial Control Systems: Providing isolated power for sensors, actuators, and control circuits.
  • Instrumentation: Powering sensitive measurement equipment, ensuring accuracy and preventing ground loops.
  • Medical Equipment: Supplying isolated power to patient-connected devices, enhancing safety.
  • Telecom Equipment: Providing reliable and isolated power for communication circuits.
  • Aerospace Applications: Supplying stable and isolated power in aviation systems.

Features:

  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Wide Input Voltage Range: Accepts a wide range of DC input voltages, offering flexibility in system design.
  • Regulated Output Voltage: Delivers a stable and precise output voltage, ensuring consistent performance of connected devices.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • High Efficiency: Maximizes energy conversion efficiency, reducing heat generation and improving overall system performance.
  • Short Circuit Protection: Protects the module and connected devices from damage due to short circuits.
  • Overload Protection: Prevents damage due to excessive current draw.
  • Over-Voltage Protection: Safeguards the output from voltage spikes.

Benefits:

  • Enhanced Safety: Isolation barrier provides protection against electrical shock and ground loops.
  • Improved System Reliability: Regulated output voltage ensures consistent performance of connected devices.
  • Simplified System Design: Wide input voltage range simplifies power supply design.
  • Reduced Heat Generation: High efficiency minimizes heat dissipation, improving system reliability and reducing cooling requirements.
  • Protection Against Fault Conditions: Built-in protection features prevent damage due to short circuits, overloads, and over-voltage conditions.

Technical Specifications:

The MPB1512S-1W typically features an input voltage range around 9-18VDC, and provides a single output voltage of 12VDC at a maximum output current of 83mA, delivering a power of 1W. Isolation voltage is typically rated at 1500VDC or higher. It is often packaged in a SIP (Single In-line Package). The operating temperature range generally spans from -40°C to +85°C. These specifications may vary slightly depending on the exact model and manufacturer's datasheet. Consult the specific datasheet for precise details.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess