The MP-DTSM-32S-V-T/R is a tactile switch manufactured by Multicomp. It is a surface-mount component designed for momentary contact applications. This switch is commonly used in various electronic devices to provide user input or control functionality.
Applications
- Consumer electronics (e.g., remote controls, gaming devices)
- Industrial control panels
- Instrumentation equipment
- Medical devices
- Automotive electronics
Features
- Surface mount design (SMD)
- Tactile feedback
- Compact size
- High reliability
- Long lifespan
- Available in tape and reel packaging for automated assembly
Benefits
- Easy integration into PCB designs
- Provides clear and distinct tactile response for user confirmation
- Saves board space due to its small footprint
- Ensures consistent performance over extended periods
- Reduces manufacturing costs through automated assembly
Additional Details
The MP-DTSM-32S-V-T/R tactile switch features a vertical actuation direction. It is designed to withstand a specific operating temperature range, typically from -25°C to +70°C. The switch's contact rating, actuation force, and travel distance are important parameters to consider when selecting it for a particular application. The 'T/R' suffix indicates that the switch is supplied in tape and reel packaging. It is important to consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and soldering recommendations. The switch is RoHS compliant, ensuring it meets environmental standards.