EN
  • EN
  • DE

HRAH-S-DC24V-C

Part No HRAH-S-DC24V-C
Manufacturer Multicomp
Catalog OEM Parts (F - I)
Description Signal Relay, Hra Series, Spdt, Through Hole, 1 A, 24 Vdc Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Power 380 mW
Coil Resistance 1.56 kΩ
Coil Voltage (DC) 24 V
Contact Current Rating 1 A
Contact Material Silver
Contact Plating Gold, Silver
Contact Resistance 50 mΩ
Height 9.9 mm
Insulation Resistance 100 MΩ
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount PCB
Number of Poles 1
Power Rating 380 mW
REACH SVHC No SVHC
Release Time 4 ms
RoHS Compliant
Throw Configuration SPDT
Weight 1.7 g
Width 10.3 mm
Win Source Part Number 1004456-HRAH-S-DC24V-C
Categories OEM Parts(F-I)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HRAH-S-DC24V-C CAD Model

Description

The HRAH-S-DC24V-C is a PCB mountable relay that is manufactured by Multicomp.

  • Contact Material: Silver
  • Contact Plating: Gold and Silver
  • Contact Resistance: 50 mΩ
  • Coil Resistance: 1.56 kΩ
  • Contact Current Rating: 1 A
  • Release Time: 4 ms
  • Coil Power: 380 mW
  • Power Rating: 380 mW
  • Throw Configuration: SPDT
  • Poles: One
  • Height: 9.9 mm
  • Width: 10.3 mm

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess