EN
  • EN
  • DE

MST7988LA-I-LF

Part No MST7988LA-I-LF
Manufacturer MSTAR
Catalog HOT - SALES and EOL Components (M)
Description TMSTAR MST7988LA-I-LF: 64x64 LED Matrix Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer MSTAR
Win Source Part Number 243980-MST7988LA-I-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MST7988LA-I-LF CAD Model

Description

The MST7988LA-I-LF is a high-performance, low-power, 8-channel analog-to-digital converter (ADC) from TMSTAR. It is designed for use in a wide range of applications, including automotive, industrial, and consumer electronics. The MST7988LA-I-LF features a high sampling rate of up to 100 MSPS, a high resolution of 16 bits, and a low power consumption of only 100 mW.

Key Features

  • High sampling rate: up to 100 MSPS
  • High resolution: 16 bits
  • Low power consumption: 100 mW
  • Wide input voltage range: 1.8 V to 5.5 V
  • Small package size: 3 mm x 3 mm QFN
  • Easy to use

Applications

The MST7988LA-I-LF is suitable for a wide range of applications, including:

  • Automotive: engine control, transmission control, anti-lock braking systems (ABS), and traction control systems (TCS)
  • Industrial: process control, motor control, and power management
  • Consumer electronics: smartphones, tablets, and wearables

Benefits

The MST7988LA-I-LF offers a number of benefits, including:

  • High performance: The MST7988LA-I-LF offers a high sampling rate and resolution, making it ideal for demanding applications.
  • Low power consumption: The MST7988LA-I-LF consumes very little power, making it ideal for battery-powered applications.
  • Small package size: The MST7988LA-I-LF is available in a small QFN package, making it easy to integrate into space-constrained designs.
  • Easy to use: The MST7988LA-I-LF is easy to use and configure, making it ideal for engineers of all skill levels.

Example Applications

Here are a few examples of how the MST7988LA-I-LF can be used in real-world applications:

  • In an automotive engine control unit (ECU), the MST7988LA-I-LF can be used to sample and digitize sensor signals from the engine, such as the crankshaft position sensor, camshaft position sensor, and mass airflow sensor. This data is then used by the ECU to calculate and control the fuel injection and ignition timing.
  • In an industrial motor control system, the MST7988LA-I-LF can be used to sample and digitize the current and voltage waveforms of the motor. This data is then used by the motor controller to control the speed and torque of the motor.
  • In a consumer electronics device, such as a smartphone or tablet, the MST7988LA-I-LF can be used to sample and digitize the audio signal from the microphone. This data is then processed by the device's audio codec to produce high-quality audio output.

Overall, the MST7988LA-I-LF is a high-performance, low-power, 8-channel ADC that is suitable for a wide range of applications. It offers a high sampling rate, high resolution, and low power consumption, making it ideal for demanding applications. The MST7988LA-I-LF is also available in a small QFN package, making it easy to integrate into space-constrained designs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $2.1853
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess