EN
  • EN
  • DE

NB636DL-LF-Z

Part No NB636DL-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 711496-NB636DL-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NB636DL-LF-Z CAD Model

Description

The NB636DL-LF-Z is a highly integrated synchronous rectified step-down converter manufactured by MPS Industries, Inc. It achieves up to 3A continuous output current over a wide input supply range with excellent load and line regulation. The device integrates a high-side and low-side power MOSFETs which provide high efficiency step-down DC-DC conversion.

Applications

  • Point-of-Load (POL) Converters
  • Distributed Power Systems
  • Networking Equipment
  • FPGA, DSP, and Microprocessor Power
  • Industrial Power Supplies

Features

  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • 3A Continuous Output Current: Delivers a stable 3A output current.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Internal Compensation: Simplifies design and reduces external components.
  • Over-Current Protection (OCP): Protects the device and load from over-current conditions.
  • Thermal Shutdown: Provides thermal protection to prevent damage from overheating.

Benefits

  • Reduced Solution Size: High integration minimizes the number of external components, resulting in a smaller solution size.
  • Improved Efficiency: Synchronous rectification improves efficiency, reducing power losses and heat dissipation.
  • Simplified Design: Internal compensation simplifies the design process.
  • Enhanced Reliability: Over-current protection and thermal shutdown enhance the reliability of the power supply.
  • Stable Output Voltage: Excellent load and line regulation ensure a stable output voltage under varying load conditions.

Additional Details

The NB636DL-LF-Z operates at a high switching frequency, which allows for the use of smaller external components. The specific input voltage range, output voltage, and switching frequency can be found in the datasheet. The device requires a few external components, such as input and output capacitors, and an inductor. It is crucial to select these components based on the application requirements. The NB636DL-LF-Z is commonly used in applications where high efficiency, small size, and reliable performance are required. The component also include enable and soft-start function.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5264 $58.8432
32+ $3.7145 $118.8640
49+ $3.5978 $176.2922
67+ $3.4823 $233.3141
86+ $3.3657 $289.4502
115+ $3.0180 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess