EN
  • EN
  • DE

V58C2512804SDI-5I

Part No V58C2512804SDI-5I
Manufacturer Mosel Vitelic, Corp
Catalog DDR
Description DDR-400 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944152-V58C2512804SDI-5I
Series *
Ultra Librarian 3D Model Ultra Librarian V58C2512804SDI-5I CAD Model

Description

The V58C2512804SDI-5I is a 128M x 4 bit Synchronous Dynamic RAM (SDRAM) manufactured by Mosel Vitelic, Corp. It's designed for systems requiring high memory bandwidth and fast access times, similar to the V58C2512804SDI-5, but potentially with an extended temperature range, indicated by the "I" in the part number. This SDRAM component provides reliable data storage and retrieval, making it suitable for various applications that demand efficient memory performance.

Applications

  • Printers: Used as buffer memory for print jobs, especially in industrial printers operating in a wider temperature range.
  • Set-Top Boxes: Provides memory for processing and displaying multimedia content.
  • Networking Equipment: Employed in routers and switches for packet buffering and data storage.
  • Industrial Control Systems: Integrated into industrial automation equipment for data logging and control functions, where extended temperature range is required.
  • Telecommunications Equipment: Used in communication devices for signal processing and data management.

Features

  • 128M x 4 bit Organization: Offers a memory capacity of 128 Megabits, organized in a 4-bit wide configuration.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data transfer.
  • Fast Access Time: Provides quick data access, enhancing system performance.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for power-sensitive applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.
  • Extended Temperature Range: Operates reliably in a wider range of ambient temperatures compared to standard SDRAM.

Benefits

  • Improved System Responsiveness: Enables faster data processing and application execution.
  • Enhanced Multimedia Performance: Supports smooth playback of audio and video content.
  • Efficient Data Handling: Allows for rapid storage and retrieval of data in networking and industrial applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Reliable Operation: Ensures stable performance and data integrity in demanding environments, even with temperature fluctuations.

Additional Details

The V58C2512804SDI-5I operates at a standard voltage of 3.3V. It is available in various package options, including TSOP (Thin Small Outline Package). The "-5I" suffix often indicates an industrial temperature grade, making it suitable for use in environments where temperature control is limited. Its timing characteristics and refresh requirements comply with JEDEC specifications, ensuring compatibility with a wide range of memory controllers.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess