EN
  • EN
  • DE

MP86885GQWT-P

Part No MP86885GQWT-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG CTRLR 14V 40A TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge Driver General Purpose Power MOSFET 29-FC-TQFN (4x6)
Manufacturer Monolithic Power Systems Inc.
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 29-PowerWFQFN
Case / Package 29-FC-TQFN (4x6)
Family Name MP86885
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1589-1224-2, 1589-1224-6, 1589-1224-1
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885676-MP86885GQWT-P
Ultra Librarian 3D Model Ultra Librarian MP86885GQWT-P CAD Model

Description

The Monolithic Power Systems Inc. MP86885 is a half-bridge driver general purpose power MOSFET that can operate in a temperature range of -40°C to 125°C.

  • Feature: 29-FC-TQFN (4x6)
  • Package: 29-PowerWFQFN
  • IC Family: MP86885
  • Category: Integrated Circuits (ICs)
  • Packaging: reel
  • Quantity per Package: 500
  • MSL Level: 1 (Unlimited)
  • REACH Status: unaffected

You May Also Be Interested in

Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8674 $58.4088
29+ $3.9939 $115.8231
45+ $3.8690 $174.1050
62+ $3.7442 $232.1404
80+ $3.6195 $289.5600
107+ $3.2450 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess