EN
  • EN
  • DE

DW-AS-601-M30-002

Part No DW-AS-601-M30-002
Manufacturer Molex, LLC
Catalog Custom Parts (B - D)
Description Proximity Sensor Inductive NO NPN 10mm 10V to 30V 4-Pin
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203305-DW-AS-601-M30-002
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DW-AS-601-M30-002 CAD Model

Description

The Molex DW-AS-601-M30-002 is a sensor actuator cable assembly. These cables are vital components in industrial automation and control systems, providing the necessary connections between sensors, actuators, and control units.

Applications:

  • Industrial Automation: Connecting sensors and actuators in automated manufacturing lines.
  • Robotics: Providing power and signal connections to robotic arms and other robotic components.
  • Process Control: Linking sensors that monitor process parameters (e.g., temperature, pressure, flow) to control systems.
  • Material Handling: Connecting sensors and actuators in automated conveyors and other material handling equipment.
  • Packaging Machinery: Integrating sensors and actuators in packaging lines for tasks like product detection and sorting.

Features:

  • Durable Construction: Designed to withstand harsh industrial environments, including exposure to oils, chemicals, and abrasion.
  • Shielded Cable: Provides protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable signal transmission.
  • M30 Connector: Utilizes an M30 connector for secure and robust connections.
  • Specific Cable Length: Features a defined cable length (specific length needs further spec information) to accommodate various application requirements.
  • Sensor/Actuator Connectivity: Optimized for connecting sensors and actuators to control systems.

Benefits:

  • Reliable Performance: Ensures consistent and dependable signal and power transmission, minimizing downtime.
  • Robust Connections: M30 connectors provide secure and vibration-resistant connections, preventing accidental disconnections.
  • EMI/RFI Protection: Shielded cable minimizes interference, maintaining signal integrity in noisy environments.
  • Easy Installation: Designed for quick and straightforward installation, reducing labor costs.
  • Long Service Life: Constructed with high-quality materials to ensure long-term durability and reliability.

Additional Details:

This Molex cable assembly typically consists of a multi-conductor cable terminated with an M30 connector on one or both ends. The cable material is often a durable PVC or PUR compound, offering excellent resistance to abrasion, chemicals, and oils. Shielding is usually provided by a braided or foil shield around the conductors. The M30 connector provides a robust and reliable connection, commonly used in industrial applications due to its resistance to vibration and harsh environments. Further specifications would include the number of conductors, wire gauge, voltage rating, current rating, and operating temperature range. Without specific datasheet information, a full breakdown is not possible.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
AVX Corporation
Need more? Email Us
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
UTC
Lowest to $0.3269
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess