EN
  • EN
  • DE

95001-2661

Part No 95001-2661
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 6P6C R/A UNSHLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex, LLC
Packaging Tray
Status Obsolete(EOL)
Connector Type Jack
Number of Positions/Contacts 6p6c (RJ11, RJ12, RJ14, RJ25)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Ratings Cat3
Features Board Lock
LED Color Does Not Contain LED
Contact Finish Gold
Contact Finish Thickness 50μin (1.27μm)
Housing Material Polyester, Glass Filled
Temperature Range - Operating -40°C to 80°C
Win Source Part Number 052826-95001-2661
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 95001-2661 CAD Model

Description

Description

The 95001-2661 is a versatile electronic component designed for various applications in the field of electronics. With its robust design and high-quality performance, it serves as a reliable choice for engineers and hobbyists alike.

Features and Benefits

  • High Durability: Constructed with premium materials, ensuring long-lasting performance.
  • Compact Size: Fits easily into a wide range of devices, saving space.
  • Efficient Performance: Optimized for minimal energy consumption while maximizing output.

Applications

  • Robotics
  • Embedded Systems
  • Consumer Electronics
  • Prototyping Projects

You May Also Be Interested in

Wurth Electronics Inc
CONN MOD JACK 4P4C VERT UNSHLD
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF RJ45/50 PLUGS
Need more? Email Us
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Wurth Electronics Inc
WR-MJ 8P8C THT HORIZONTAL
Need more? Email Us
Wurth Electronics Inc
CONN MOD JACK 8P8C ANGLED SHIELD
Need more? Email Us
Amphenol
CONN MOD JACK 8P8C VERT UNSHLD
Need more? Email Us
Wurth Electronics Inc
WR-MJ_MODULAR JACKS_MID-MOUNT_TH
Lowest to $7.2152
TE Connectivity
CONN MOD JACK 10P10C R/A SHLD
Lowest to $3.9288
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $16.9272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess