EN
  • EN
  • DE

91886-0004

Part No 91886-0004
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 5.00mm Pitch Appli-Mate RAST 5 Female IDT Connector, 10 Amp, Indirect, 2 Circuits, Position Keys 1a, 2b, Coding Key 1c
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Country of Origin IN
Gender Female
Number of Circuits 2
Number of Rows 1
Packaging Bulk
Plating Tin
RoHS Compliant
Win Source Part Number 1041308-91886-0004
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 91886-0004 CAD Model

Description

The Molex 91886-0004 is a circular connector housing designed for secure and reliable connections in various industrial and commercial applications. This housing is part of Molex's extensive range of connector solutions, known for their quality and performance. It is specifically engineered to protect the connector contacts and ensure signal integrity, especially in harsh or demanding environments.

Applications:

  • Industrial control systems
  • Automation equipment
  • Robotics
  • Power distribution systems
  • Transportation equipment
  • Medical devices
  • Telecommunications infrastructure

Features:

  • Rugged construction: Built with durable materials for long-lasting performance.
  • Secure mating interface: Ensures a stable and reliable connection.
  • Environmental sealing: Provides protection against dust, moisture, and other contaminants.
  • Compact size: Optimized for space-saving designs.
  • Easy installation: Designed for quick and efficient assembly.
  • Multiple polarization options: Prevents mismating and ensures correct orientation.

Benefits:

  • Improved reliability: Minimizes the risk of connection failures and downtime.
  • Enhanced performance: Maintains signal integrity and power delivery.
  • Increased durability: Withstands harsh environmental conditions.
  • Reduced maintenance: Lowers the need for frequent repairs or replacements.
  • Simplified assembly: Reduces installation time and costs.
  • Versatile application: Suitable for a wide range of industries and equipment.

Additional Details:

The 91886-0004 connector housing is typically made from high-performance plastics or metals, selected for their strength, chemical resistance, and temperature stability. It includes features such as locking mechanisms to ensure a secure connection even under vibration or shock. The housing is designed to accommodate specific contact sizes and arrangements, ensuring compatibility with corresponding connector components. Its robust construction and environmental sealing make it an excellent choice for demanding applications where reliability is critical. Polarization features are also often included in the design to prevent accidental mismating, which can cause damage to equipment or system failures.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess