EN
  • EN
  • DE

87832-0820

Part No 87832-0820
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2.00mm (.079) Pitch Milli-Grid™ Header, Surface Mount, Vertical, Shrouded, Leadfree 8 Circuits, 0.38μm (15μ) Gold (Au) Plating, without Locking Window
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1134063-87832-0820
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 87832-0820 CAD Model

Description

The Molex 87832-0820 is a Micro-Latch connector housing designed for secure and reliable wire-to-board or wire-to-wire connections. As part of the Molex Micro-Latch series, it's recognized for its compact design and robust locking mechanism, making it ideal for applications where space is limited and connection reliability is paramount.

Applications

  • Consumer Electronics: Used in devices like laptops, digital cameras, and audio equipment for internal connections.
  • Automotive: Found in automotive electronics for connecting sensors, control modules, and wiring harnesses.
  • Industrial Automation: Employed in industrial equipment and machinery for robust and reliable signal and power connections.
  • Medical Devices: Utilized in medical equipment where secure and compact connections are crucial for patient safety and device performance.
  • Telecommunications: Used in telecommunications equipment for signal and data transmission.

Features

  • Number of Circuits: 8
  • Pitch: 1.25mm
  • Housing Material: Durable plastic construction, typically with a UL 94V-0 flammability rating for safety.
  • Color: Natural (usually white or off-white)
  • Polarization: Prevents incorrect mating by ensuring proper orientation during connection.
  • Latch Style: Micro-Latch provides a secure and audible click upon mating, confirming a reliable connection.

Benefits

  • Space Saving: The compact 1.25mm pitch allows for high-density connections in applications with limited space.
  • Reliable Connection: The Micro-Latch mechanism ensures a secure and dependable connection, reducing the risk of accidental disconnections, even in environments with vibration or movement.
  • Easy Assembly: Designed for simple and efficient assembly with compatible Molex crimp terminals, streamlining the manufacturing process.
  • Versatile: Suitable for a wide range of applications requiring compact and reliable connections.
  • Durable: Constructed from high-quality materials, ensuring long-lasting performance and resistance to environmental factors.

Additional Details

The 87832-0820 connector housing is designed to be used with Molex Micro-Latch crimp terminals, which are crimped onto wires and then inserted into the housing. This provides a secure electrical and mechanical connection. The housing offers insulation and protection for the terminals and ensures accurate alignment when mated with a compatible header or receptacle on a printed circuit board (PCB).

The Micro-Latch system provides a tactile and audible click when the connector is fully engaged, giving the user confidence that the connection is secure. This is especially important in applications where maintaining a reliable connection is critical. The connector is suitable for automated assembly processes, contributing to increased manufacturing efficiency and reduced production costs.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3214 $51.0708
53+ $1.9048 $100.9544
82+ $1.8452 $151.3064
113+ $1.7857 $201.7841
145+ $1.7262 $250.2990
194+ $1.5476 $300.2344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,891 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess