The Molex 87832-0620-TB62 is a Micro-Fit 3.0™ receptacle housing designed for secure and reliable wire-to-board connections. As part of the Micro-Fit 3.0™ connector system, it provides a compact and robust interconnection solution for a variety of electronic applications.
Applications:
- Power supplies
- Consumer electronics
- Automotive electronics
- Industrial automation
- Telecommunications equipment
- Data and networking devices
Features:
- Dual Row Configuration
- 6 Circuits
- 3.0mm Pitch
- Thermoplastic Housing
- Positive Lock
- Black Color
Benefits:
- Secure Connection: The positive lock design ensures a reliable connection, preventing accidental disconnections.
- Compact Design: The 3.0mm pitch allows for high-density packaging, optimizing board space utilization.
- Durable Construction: The thermoplastic housing provides excellent resistance to heat, chemicals, and wear, ensuring long-term reliability.
- Ease of Assembly: Designed for efficient assembly processes, reducing manufacturing time and costs.
- Polarization features: Prevents mis-mating.
Additional Details:
The 87832-0620-TB62 receptacle housing is designed to be used with Molex's Micro-Fit 3.0™ crimp terminals. It adheres to industry standards for electrical performance and reliability. Specific electrical characteristics, including voltage and current ratings, are available in the product datasheet from Molex. The material composition is RoHS compliant. This receptacle housing offers a dependable solution for connecting wires to a printed circuit board in demanding electronic applications.