EN
  • EN
  • DE
  • IT

84740-0302

Part No 84740-0302
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Euro-C, Female Right-Angle-to-Male Straight, 5 Circuit Cord Set, 22 AWG, PVC, 4.0m Length
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 4 m
Country of Origin MX
Number of Circuits 5
RoHS Non-Compliant
Wire/Cable Type PVC
Win Source Part Number 1026097-84740-0302
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 84740-0302 CAD Model

Description

The Molex 84740-0302 is a pre-terminated fiber optic cable assembly. This cable is designed for high-speed data transmission and is commonly used in networking, telecommunications, and data center applications. Molex is a leading provider of interconnect solutions, and this fiber optic cable is engineered for reliable performance and ease of installation.

Applications:

  • Data centers
  • Telecommunications networks
  • Local area networks (LANs)
  • Storage area networks (SANs)
  • High-speed data links

Features:

  • High bandwidth capacity
  • Low insertion loss
  • Pre-terminated connectors
  • Durable construction
  • Various cable lengths available

Benefits:

  • Enables high-speed data transmission.
  • Reduces signal degradation for improved performance.
  • Simplifies installation and reduces labor costs.
  • Ensures long-term reliability in demanding environments.
  • Offers flexibility in system design with various length options.

Additional Details:

The Molex 84740-0302 typically uses single-mode or multimode fiber, depending on the application requirements. The connectors are precision-terminated to minimize insertion loss and back reflection. Common connector types include LC, SC, and MTP/MPO. The cable jacket is designed to protect the fiber from physical damage and environmental factors. The specific cable length is indicated by the part number or can be specified during ordering. Molex offers a wide range of fiber optic cable assemblies to meet various application needs. Proper handling and cleaning of the fiber optic connectors are essential to maintain optimal performance. Consult the Molex datasheet for detailed specifications, including fiber type, connector type, cable length, and optical performance characteristics. These cables are often used in applications requiring high data rates over long distances. It's important to select the appropriate fiber type and connector type for the specific application. Molex fiber optic cables are designed to meet industry standards for performance and reliability. Regular inspection and maintenance of the fiber optic connections are recommended to ensure continued optimal performance.

The Molex 84740-0302 pre-terminated fiber optic cable assembly provides a reliable and efficient solution for high-speed data transmission.

You May Also Be Interested in

TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Broadcom Limited
Fiber Optic Cable 1Fibers 2.27mm Black 100m / FIBER OPTIC CBL SIMPLEX 100M
Lowest to $134.3284
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 30 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.917' (279.40mm, 11.00")
Need more? Email Us
NXP / Nexperia
FET RF 68V 2.16GHZ TO272-4 / RF Mosfet LDMOS 28 V 1.05 A 2.11GHz ~ 2.16GHz 14.5dB 23W TO-272 WB-4
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 16 Position Cable Assembly Rectangular Socket to Socket 0.471' (143.51mm, 5.65")
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess