EN
  • EN
  • DE

76829-0104

Part No 76829-0104
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Power HDR 4 POS 5.7mm Solder ST Thru-Hole 4 Terminal 1 Port Mega-Fit® Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Copper
Country of Origin US
Number of Circuits 4
Number of Pins 4
Number of Rows 2
Orientation Vertical
RoHS Compliant
Win Source Part Number 1015609-76829-0104
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 76829-0104 CAD Model

Description

The Molex 76829-0104 is a circular connector housing designed to provide reliable and secure connections in various applications. This housing is engineered to withstand harsh environmental conditions and ensure optimal performance.

Applications

  • Industrial automation
  • Robotics
  • Medical equipment
  • Telecommunications
  • Aerospace
  • Military applications

Features

  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Secure locking mechanism: Ensures a stable and reliable connection.
  • Environmental protection: Provides resistance to moisture, dust, and other contaminants.
  • Compact design: Allows for use in space-constrained applications.
  • Easy assembly: Simplifies the installation process.
  • Polarization features: Prevents mismating, ensuring correct connections.

Benefits

  • Improved reliability: Minimizes downtime and maintenance costs.
  • Enhanced performance: Provides stable and consistent signal transmission.
  • Increased flexibility: Supports a wide range of applications.
  • Reduced assembly costs: Simplifies the installation process, saving time and labor.
  • Optimized space utilization: Compact design allows for use in applications where space is limited.
  • Safe and secure connections: Polarization features prevent mismating, ensuring correct and safe operation.

The 76829-0104 housing features a robust design that protects the internal contacts from damage and environmental factors. Its secure locking mechanism prevents accidental disconnections, ensuring a stable and reliable connection even in high-vibration environments. The housing is designed to accommodate various contact types and wire gauges, providing flexibility in application design. The compact size allows for use in space-constrained applications, making it a versatile solution for a wide range of connectivity needs.

Whether used in industrial automation, robotics, or medical equipment, the Molex 76829-0104 circular connector housing offers a reliable and robust solution for establishing secure and dependable connections. Its ease of installation, environmental protection, and versatile application make it an excellent choice for engineers and technicians seeking to ensure optimal performance and longevity in their equipment.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess